The LC4128B-75TN100C is a high-performance integrated circuit manufactured by Lattice Semiconductor Corporation. It has in-system programmability and a delay time tpd(1) max of 7.5ns. This product has 8 logic elements/blocks and 128 macrocells. It operates on an internal voltage supply of 2.3V to 2.7V and can be mounted using SMD. The LC4128B-75TN100C has a package of 100-TQFP (14x14) and is now obsolete. It can be operated within a temperature range of 0°C to 90°C. The package includes 90 units and has an MSL level of 3 (168 hours). It has 64 I/Os.
- Delay Time tpd(1) max: 7.5ns
- Logic Elements/Blocks: 8
- Macrocells: 128
- Voltage Supply - Internal: 2.3V to 2.7V
- Mounting Type: SMD
- Package: 100-TQFP (14x14)
- Temperature Range: 0°C to 90°C
- Manufacturer Package Quantity: 90
- MSL Level: 3 (168 hours)
- I/Os: 64