EN
  • EN
  • DE

SDA9187-3X GEG

Part No SDA9187-3X GEG
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 188925-SDA9187-3X GEG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDA9187-3X GEG CAD Model

Description

The SDA9187-3X GEG, manufactured by Infineon Technologies, is an integrated circuit primarily designed for use in automotive radio systems. It serves as a key component in the FM receiver section, contributing to overall radio performance and signal quality.

Applications

  • Automotive FM radio receivers
  • Car entertainment systems
  • Vehicle navigation systems with radio functionality

Features

  • FM Front-End IC: Integrated front-end functionality for FM radio reception.
  • Low Noise Amplifier (LNA): Features a low-noise amplifier to enhance signal sensitivity.
  • Mixer: Incorporates a mixer stage for frequency conversion.
  • IF Amplifier: Includes an intermediate frequency (IF) amplifier for signal amplification.
  • Automatic Gain Control (AGC): Provides automatic gain control for stable audio output.
  • Low Current Consumption: Designed for efficient power usage in automotive environments.

Benefits

  • Improved FM Reception: Enhanced signal sensitivity and low noise contribute to improved FM radio reception.
  • Stable Audio Levels: Automatic gain control ensures stable audio levels, even with varying signal strengths.
  • Reduced Power Usage: Low current consumption helps to extend battery life in automotive applications.
  • Simplified System Design: Integration of multiple functions simplifies the design of automotive radio systems.
  • Reliable Performance: Designed for reliable operation in the demanding automotive environment.

The SDA9187-3X GEG is optimized for FM radio applications in vehicles. Its key features, such as the low noise amplifier and mixer, are designed to enhance signal reception and minimize interference, resulting in better overall radio performance. The inclusion of automatic gain control (AGC) ensures a stable audio output level, even when the radio signal strength fluctuates. Its low current consumption is particularly beneficial in automotive environments, as it helps to extend the battery life of the vehicle. The integration of multiple functions into a single chip simplifies the design process and reduces the number of external components required, leading to a more compact and cost-effective solution. This IC is a reliable choice for automotive radio systems due to its robust design and ability to withstand the harsh conditions typically found in vehicles.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess