EN
  • EN
  • DE
  • IT

1EDI30I12MFXUMA1

Part No 1EDI30I12MFXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC IGBT DVR 1200V DSO8  /  Gate Driver Magnetic Coupling 1 Channel PG-DSO-8-51
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Infineon Technologies
Series EiceDriver™
Package Tape & Reel
Technology Magnetic Coupling
Number of Channels 1
Rise / Fall Time (Typ) 9ns, 6ns
Voltage - Output Supply 13V ~ 18V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package PG-DSO-8-51
Base Product Number 1EDI30
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1EDI30I12MFXUMA1-ND,1EDI30I12MFXUMA1TR-ND,1EDI30I12MFXUMA1DKR,448-1EDI30I12MFXUMA1CT,1EDI30I12MFXUMA1TR,IFEINF1EDI30I12MFXUMA1,448-1EDI30I12MFXUMA1TR,1EDI30I12MFXUMA1DKR-ND,448-1EDI30I12MFXUMA1DKR,2156-1EDI30I12MFXUMA1,SP001037232,1EDI30I12MFXUMA1CT,1EDI30I12MFXUMA1CT-ND
Standard Package 2,500
Win Source Part Number 1035227-1EDI30I12MFXUMA1
Ultra Librarian 3D Model Ultra Librarian 1EDI30I12MFXUMA1 CAD Model

Description

The Infineon Technologies 1EDI30I12MFXUMA1 is a magnetic coupling technology-based isolator with a voltage output supply of 13V to 18V.

  • Voltage Output Supply: 13V to 18V
  • Rise/Fall Time: 9ns/6ns
  • Channel: One
  • Propagation Delay tpLH/tpHL: Not specified
  • Standard Package: 2,500
  • Mounting: Tape and reel
  • Case/Package: 8-SOIC (0.154", 3.90mm Width)
  • Category: Isolators>Isolators - Gate Drivers
  • Series: EiceDriver™
  • Operating Temperature Range: -40°C to 150°C (TJ)
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.1767
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6059 $56.2065
90+ $1.3176 $118.5840
135+ $1.2765 $172.3275
185+ $1.2352 $228.5120
235+ $1.1940 $280.5900
315+ $1.0706 $337.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess