EN
  • EN
  • DE

MT18VDDT3272G-265Z2

Part No MT18VDDT3272G-265Z2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR-266 32Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951651-MT18VDDT3272G-265Z2
Series *
Ultra Librarian 3D Model Ultra Librarian MT18VDDT3272G-265Z2 CAD Model

Description

The MT18VDDT3272G-265Z2 is a 256MB DDR2 ECC Registered DIMM (RDIMM) manufactured by Micron Technology Inc. It's specifically designed for servers and high-performance workstations that require both significant memory capacity and data integrity. The integrated ECC (Error-Correcting Code) functionality detects and corrects single-bit errors, which is vital for maintaining data stability in critical applications. Being a 'Registered' DIMM, the address and control signals are buffered and re-driven, reducing the electrical load on the memory controller, allowing for more DIMMs to be installed and ensuring stable operation at higher speeds.

Applications:

  • Servers: Employed in various server applications where data reliability and uptime are paramount.
  • Workstations: Suitable for high-end workstations engaged in tasks such as CAD, simulations, and large dataset analysis.
  • Networking Equipment: Can be found in networking devices, requiring memory with ECC capabilities.

Features:

  • 256MB Capacity: Provides a substantial amount of memory for running multiple applications and handling large datasets.
  • DDR2 Technology: Utilizes DDR2 SDRAM technology, delivering faster data transfer rates than its predecessor, DDR.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors, ensuring data accuracy and preventing system instability.
  • Registered DIMM (RDIMM): Buffers address and control signals, reducing load on the memory controller and allowing for increased memory capacity.
  • 265MHz Clock Speed: Operates at a clock speed of 265MHz, providing high bandwidth for memory operations.

Benefits:

  • Enhanced Data Integrity: ECC functionality guarantees data accuracy, reducing the risk of data corruption and system errors.
  • Improved System Stability: The registered design and ECC contribute to a more stable and reliable system, especially under heavy workloads.
  • Increased Memory Capacity: Supports higher memory configurations, allowing for more demanding applications to run smoothly.
  • Greater Reliability: Designed for environments where uptime and data integrity are critical, ensuring consistent performance.

Additional Details:

The MT18VDDT3272G-265Z2 operates at a voltage of 1.8V. This RDIMM is designed to be compatible with a wide range of server and workstation motherboards that support DDR2 RDIMM memory. Consult the official Micron datasheet for detailed specifications regarding timings, latency, and other technical parameters.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess