The SAK-TC224L-16F133NAC is a 32-bit microcontroller from Infineon Technologies' Aurix family. It is designed for automotive applications, especially for body and comfort electronics, as well as industrial applications. This microcontroller provides a balance of performance, safety, and connectivity.
Applications:
- Automotive body control modules
- Comfort electronics (e.g., HVAC, seat control)
- Industrial control systems
- Motor control applications
- Power supplies
Features:
- TriCore CPU with 133 MHz clock frequency
- 16KB Flash memory
- 4x CAN interfaces
- LIN interfaces
- SPI and UART interfaces
- Analog-to-digital converter (ADC)
- PWM outputs
- Watchdog timer
- Safety features for automotive applications
Benefits:
- Integrated peripherals reduce system cost
- Flexible communication interfaces for automotive networks
- Safety features for reliable operation in automotive applications
- Low power consumption
Additional Details:
The SAK-TC224L-16F133NAC is a member of the Aurix family known for its safety architecture for automotive applications. Running at 133 MHz, this microcontroller offers 16KB of Flash memory, sufficient for body and comfort electronics applications. It includes multiple CAN interfaces for robust in-vehicle communication, along with LIN, SPI, and UART interfaces. The ADC allows for analog signal measurement, and PWM outputs allow for precise motor control. The inclusion of a watchdog timer enhances system reliability. This microcontroller targets applications where safety and reliability are critical, such as in automotive body control modules.