EN
  • EN
  • DE

1327-BK

Part No 1327-BK
Manufacturer Anderson Power Products, Inc.
Catalog Blade Type Power Connectors - Accessories
Description CONN HSG 1POS RED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1310139-1327-BK
Manufacturer Anderson Power Products, Inc.
Category Connectors, Interconnects > Blade Type Power Connectors > Blade Type Power Connector Housings
Packaging Bulk
Part Status Active
Connector Type Non-Gendered, Self Mating
Contact Type Non-Gendered
Number of Positions 1
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Ultra Librarian 3D Model Ultra Librarian 1327-BK CAD Model

Description

● Industry Standard Panel Cut Out (Same as 26482 & 5015 shell size 24)
● IP68 Panel Mount Sealing Gasket
● Touch Safe Housings (UL1977, Section 10.2)
● IP68 Interfacial Sealing Gasket
● Latch (top or bottom of plug or receptacle)
● Power Contacts (up to 45 amps)
● Signal Contacts (4 contacts per PPMX housing)
● Uses Industry Standard Sealing Components (PG gland compatible - size 21)

You May Also Be Interested in

Anderson Power Products, Inc.
CABLE CLAMP-SB175#1/0TO#1
Need more? Email Us
TE Connectivity
ACCESSORY PLUG FRAME BLACK
Need more? Email Us
TE Connectivity
ACCESSORY RECEPTACLE FRAME BLACK
Need more? Email Us
TE Connectivity
ACCESSORY PLUG FRAME BLACK
Need more? Email Us
Anderson Power Products, Inc.
BSHG 1/0 TO #10
Need more? Email Us
TE Connectivity
ACCESSORY PLUG FRAME BLACK
Need more? Email Us
Anderson Power Products, Inc.
CABLE CLAMP SB50 6-8AWG
Need more? Email Us
TE Connectivity
ACCY MOUNTING BRACKET 2POS
Need more? Email Us
Anderson Power Products, Inc.
BUSHING #2 CABLE (1S0602P2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7276 $50.9320
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5597 $201.4920
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,227 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess