EN
  • EN
  • DE

SAF-XC164CM-8F20F AA

Part No SAF-XC164CM-8F20F AA
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP / C166SV2 series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH PG-TQFP-64-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Infineon Technologies
Series XC16x
Package Cut Tape (CT)
Product Status Obsolete
Core Processor C166SV2
Core Size 16-Bit
Speed 20MHz
Connectivity CANbus, SPI, UART/USART
Peripherals PWM, WDT
Number of I/O 47
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage - Operating 2.35V ~ 2.7V
Data Converters A/D 14x8/10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package PG-TQFP-64-8
Base Product Number SAF-XC164
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names SAF-XC164CM-8F20FAATR,SAF-XC164CM-8F20FAATR-ND,SAF-XC164CM-8F20FAACT,SAF-XC164CM-8F20FAACT-ND,SAF-XC164CM-8F20FAAINCT,SAFXC164CM8F20FAA,XC164CM8F20FAAFXUMA1,SAF-XC164CM-8F20FAA,SAF-XC164CM-8F20FAAINTR,SP000065633,SAFXC164CM8F20FAAXT,FX164CM8F20FAAXT
Standard Package 1,900
Win Source Part Number 1091065-SAF-XC164CM-8F20F AA
Ultra Librarian 3D Model Ultra Librarian SAF-XC164CM-8F20F AA CAD Model

Description

The Infineon Technologies SAF-XC164CM-8F20F AA is an integrated circuit that falls under the category of embedded microcontrollers.

  • Series: XC16x series
  • Core Processor: 16-bit, C166SV2
  • Speed: 20MHz
  • Package: Cut Tape
  • Connectivity: CANbus, SPI, and UART/USART
  • Peripherals: PWM and WDT
  • I/O Ports: 47
  • Program Memory Size: 64KB (64K x 8)
  • Program Memory Type: FLASH
  • RAM Size: 6K x 8
  • Data Converters: A/D 14x8/10b
  • Oscillator Type: Internal
  • Package: 64-LQFP
  • Temperature Range: -40°C to 85°C
  • Supply Voltage: 2.35V to 2.7V
  • Status: Obsolete

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess