EN
  • EN
  • DE

GRM430DR72E474KW01L

Part No GRM430DR72E474KW01L
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824342-GRM430DR72E474KW01L
Ultra Librarian 3D Model Ultra Librarian GRM430DR72E474KW01L CAD Model

Description

The GRM430DR72E474KW01L is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are ubiquitous passive components used for various purposes in electronic circuits, including decoupling, bypassing, filtering, and smoothing.

Applications

  • Decoupling: Providing a local energy source for integrated circuits (ICs), minimizing voltage fluctuations during switching.
  • Bypassing: Shunting high-frequency noise to ground, preventing it from propagating through the circuit.
  • Filtering: Attenuating unwanted frequencies in signal paths.
  • Smoothing: Reducing ripple voltage in power supplies.
  • Resonant Circuits: Forming part of tuned circuits in oscillators and radio frequency (RF) applications.

Features

  • Capacitance: 0.47µF (Microfarads). This value determines the capacitor's ability to store electrical charge.
  • Voltage Rating: 250V (Volts). This is the maximum DC voltage that can be safely applied across the capacitor.
  • Dielectric Material: X7R. This dielectric provides stable performance over temperature, with a typical capacitance variation of ±15% from -55°C to +125°C.
  • Case Size: 1812 (4532 Metric). This refers to the physical dimensions of the capacitor, indicating a length of 0.18 inches and a width of 0.12 inches.
  • Termination: Sn (Tin). The terminations are coated with tin for excellent solderability.
  • Tolerance: ±10%. The actual capacitance value can vary by up to 10% from the nominal value.

Benefits

  • Stable Performance: The X7R dielectric ensures reliable operation over a wide temperature range.
  • High Voltage Rating: The 250V rating allows for use in applications with higher voltage requirements.
  • Compact Size: The 1812 case size offers a good balance between capacitance and board space.
  • Excellent Solderability: The tin terminations provide a reliable connection to the circuit board.
  • RoHS Compliant: The capacitor is compliant with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Additional Details

The GRM430DR72E474KW01L is a surface-mount device (SMD), meaning it is designed to be mounted directly onto the surface of a printed circuit board (PCB). It is commonly used in automotive, industrial, and consumer electronics applications. The capacitor's relatively high capacitance value and voltage rating make it suitable for decoupling and filtering in power supplies and other high-voltage circuits. Careful consideration should be given to the operating temperature and voltage to ensure reliable performance and longevity of the component.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess