EN
  • EN
  • DE

SAB82511-5NE

Part No SAB82511-5NE
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090899-SAB82511-5NE
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAB82511-5NE CAD Model

Description

The SAB82511-5NE is a Serial Communications Controller (SCC) manufactured by Infineon Technologies (formerly Siemens). It's designed to manage serial communication protocols efficiently, allowing a host processor to communicate with peripherals or other systems using serial interfaces. The device supports various serial communication standards and provides features to simplify data transmission and reception.

Applications

  • Serial Communication Ports: Used in computers, embedded systems, and industrial equipment to provide serial communication interfaces (RS-232, RS-485, etc.).
  • Networking Devices: Implemented in routers, modems, and other networking devices for serial data transmission.
  • Industrial Control Systems: Employed in industrial automation equipment for communication with sensors, actuators, and other controllers.
  • Data Acquisition Systems: Utilized in data loggers and other data acquisition systems for serial data transfer.
  • Telecommunications Equipment: Found in communication devices such as multiplexers and concentrators.

Features

  • Multi-Protocol Support: Supports various serial communication protocols, including UART, HDLC, and SDLC.
  • Programmable Data Rate: Allows for flexible configuration of data transmission rates.
  • DMA (Direct Memory Access) Support: Enables high-speed data transfer without CPU intervention.
  • Interrupt Handling: Provides interrupt signals to the host processor for efficient event handling.
  • Error Detection and Correction: Includes error detection and correction mechanisms to ensure reliable data transmission.
  • Full-Duplex Operation: Supports simultaneous transmission and reception of data.

Benefits

  • Simplified Serial Communication: Simplifies the implementation of serial communication interfaces.
  • High-Speed Data Transfer: Enables high-speed data transfer using DMA.
  • Reliable Data Transmission: Ensures reliable data transmission with error detection and correction.
  • Flexible Configuration: Allows for flexible configuration of communication parameters.
  • Reduced CPU Load: Reduces the load on the host processor by handling serial communication tasks.

Additional Details

The SAB82511-5NE typically operates with a 5V power supply and requires a clock signal for operation. The specific features and capabilities may vary depending on the exact model and configuration. The '-5NE' likely refers to a specific speed grade or package type. Refer to the Infineon datasheet for detailed specifications, pinout information, and application guidelines. Understanding the register structure and programming model of the SAB82511-5NE is crucial for effective use in serial communication applications. The device is often used in conjunction with a UART (Universal Asynchronous Receiver/Transmitter) or other serial interface transceiver.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess