EN
  • EN
  • DE

SGM8582XMS8G/TR

Part No SGM8582XMS8G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320396-SGM8582XMS8G/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM8582XMS8G/TR CAD Model

Description

The SGM8582XMS8G/TR is a dual-channel, low-noise operational amplifier from SG Micro Corp, designed for applications demanding high gain and low distortion. It features a wide bandwidth and a high slew rate, making it well-suited for audio, instrumentation, and signal processing circuits. The SGM8582XMS8G/TR offers excellent DC performance, including low input offset voltage and low input bias current. Its dual-channel configuration allows for two independent amplification stages within a single package. The amplifier operates from a single supply voltage, simplifying power supply design.

Applications

  • Audio Amplification
  • Instrumentation Amplifiers
  • Active Filters
  • Data Acquisition Systems
  • Sensor Signal Conditioning

Features

  • Low Noise
  • Wide Bandwidth
  • High Slew Rate
  • Low Input Offset Voltage
  • Low Input Bias Current
  • Single-Supply Operation
  • Dual Channel
  • Small Package (MSOP-8)

Benefits

  • High-Fidelity Audio: Low noise and wide bandwidth ensure accurate audio reproduction, minimizing distortion and preserving signal clarity.
  • Precise Signal Amplification: Low input offset voltage and input bias current allow for accurate amplification of low-level signals in instrumentation applications.
  • Improved Signal Processing: High slew rate enables the amplifier to respond quickly to changes in the input signal, enhancing performance in dynamic signal processing systems.
  • Versatile Application: Wide bandwidth and low noise make it suitable for a variety of applications, including audio, instrumentation, and signal conditioning.
  • Simplified Design: Single-supply operation simplifies power supply requirements, reducing component count and cost.
  • Space Saving: The dual-channel configuration and small MSOP-8 package allow for compact circuit designs.

The SGM8582XMS8G/TR excels in applications where low noise, high gain, and space efficiency are critical. Its wide bandwidth enables the amplification of signals across a broad frequency range, while its high slew rate ensures a quick response to input signal changes. The low input offset voltage and input bias current contribute to the accurate amplification of low-level signals. The single-supply operation simplifies power supply design. The availability of two independent amplification channels within a single MSOP-8 package reduces component count and board space. The device is designed for optimal performance in demanding applications such as audio amplification, instrumentation, and signal processing.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess