EN
  • EN
  • DE

SAB80C166-MT3-DA

Part No SAB80C166-MT3-DA
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187580-SAB80C166-MT3-DA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB80C166-MT3-DA CAD Model

Description

The SAB80C166-MT3-DA is a high-performance 16-bit microcontroller manufactured by Infineon Technologies. This microcontroller is part of the C166 family, known for its robust architecture and comprehensive set of peripherals. It is designed to meet the demands of complex embedded control applications found in industries such as automotive, industrial automation, and communication systems.

Applications

  • Automotive Engine Control Units (ECUs)
  • Industrial Drives and Motor Control Systems
  • Robotics and Automation Equipment
  • Real-time Control Systems
  • Communication Interfaces and Networking Devices
  • Power Management Systems

Features

  • 16-bit CPU with a powerful instruction set optimized for control applications
  • On-chip Flash memory for program storage
  • On-chip RAM for data storage and processing
  • Multiple high-speed serial communication interfaces (UART, SPI, I2C)
  • Analog-to-Digital Converters (ADCs) for sensor data acquisition
  • Digital-to-Analog Converters (DACs) for control signal generation
  • Programmable Timer Units (PTUs) for flexible timing and control
  • Capture/Compare Units (CCUs) for PWM generation and event capture
  • Real-Time Clock (RTC) for timekeeping and scheduling
  • Watchdog Timer for system monitoring and fault detection
  • CAN (Controller Area Network) interface for automotive and industrial communication
  • External bus interface for memory expansion
  • Interrupt controller for efficient interrupt handling

Benefits

  • High processing performance for demanding control algorithms
  • Integrated peripherals reduce external component count and board space
  • Flexible memory options cater to various application requirements
  • Versatile communication interfaces enable networking and data exchange
  • Precise timing control facilitates accurate and responsive control systems
  • Robust system monitoring features ensure reliable operation
  • Cost-effective solution for embedded control applications
  • Simplified development process with comprehensive software support

Additional Details

The SAB80C166-MT3-DA microcontroller features a high clock frequency, enabling rapid instruction execution. It also includes power management modes to optimize energy consumption. The device is typically available in a surface-mount package, which allows for compact designs. It supports a wide operating voltage range and temperature, ensuring reliable operation in harsh environments. Infineon provides development tools and software libraries that simplify the programming and debugging process, reducing development time and effort. The CAN interface provides robust communication capabilities, critical for networked automotive and industrial applications. The microcontroller's architecture is optimized for real-time control, making it suitable for applications where precise and rapid response times are essential. The integrated ADCs and DACs allow for direct interfacing with sensors and actuators, further simplifying system design and reducing component count. The SAB80C166-MT3-DA offers a balanced combination of performance, integration, and reliability, making it a suitable choice for a wide array of embedded control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess