The UT3N06G-TN3-R is an N-Channel enhancement mode power MOSFET from Unisonic Technologies Co., Ltd. (UTC). It is designed for use in low voltage, high-speed switching applications such as DC-DC converters, load switches, and power management in portable devices.
Applications:
- DC-DC Converters
- Load Switches
- Power Management
- Portable Devices
- Battery Management Systems
Features:
- N-Channel Enhancement Mode
- Low On-Resistance: RDS(on) = 28 mΩ (typ.) @ VGS = 4.5V
- High Speed Switching
- Low Gate Charge
- Low Threshold Voltage
- Small Surface Mount Package
Benefits:
- Efficient Power Switching: Low on-resistance minimizes power losses, improving overall efficiency.
- Fast Switching Speed: Enables high-frequency operation in switching applications.
- Low Gate Charge: Reduces the drive requirements, simplifying the driver circuit.
- Compact Design: The small surface mount package saves valuable board space.
- Versatile Applications: Suitable for a wide range of power management and switching applications.
Additional Details:
The UT3N06G-TN3-R typically comes in a small surface mount package such as a SOT-23 or similar. The drain-source voltage (VDS) and gate-source voltage (VGS) ratings are specified in the datasheet. The MOSFET's thermal resistance is also an important parameter to consider for thermal management. Detailed electrical characteristics, including static and dynamic parameters, can be found in the product datasheet.