The SAB8086-2-C is a 16-bit microprocessor manufactured by Infineon Technologies (originally Siemens). It is a member of the Intel 8086 family and is known for its use in early personal computers. The '-2' likely refers to the clock speed rating. It’s a foundational processor significant in the history of computing.
Applications:
- Early personal computers
- Industrial control systems
- Embedded systems
- Instrumentation
- Robotics
Features:
- 16-bit Architecture: Supports 16-bit data and address buses.
- Segmented Memory Addressing: Uses memory segmentation to address up to 1MB of memory.
- Instruction Set: Includes a comprehensive instruction set for various operations.
- Interrupt Handling: Supports interrupt handling for real-time response.
- Clock Speed: Operates at a specific clock speed (e.g., 5 MHz, 8 MHz).
Benefits:
- Wide Compatibility: Compatible with a large number of peripherals and software.
- Cost-Effective: Provides a cost-effective solution for various applications.
- Reliable Performance: Known for its reliable performance.
- Versatile Functionality: Offers a wide range of functionalities.
Technical Details:
The SAB8086-2-C operates with a 16-bit data bus and a 20-bit address bus. It uses memory segmentation to address up to 1MB of memory. The clock speed is crucial for determining its performance. It comes in a ceramic package, noted by the 'C'.