EN
  • EN
  • DE

SAB-C501G-1RM

Part No SAB-C501G-1RM
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187654-SAB-C501G-1RM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAB-C501G-1RM CAD Model

Description

The SAB-C501G-1RM is a microcontroller from Infineon Technologies, belonging to the C500 family of 8-bit microcontrollers. These microcontrollers are designed for a variety of embedded control applications, offering a blend of performance, integrated peripherals, and cost-effectiveness. The C501G-1RM is known for its robust architecture and suitability for industrial and automotive applications.

Applications:

  • Automotive control systems: Engine management, transmission control, and body electronics.
  • Industrial automation: Programmable logic controllers (PLCs), motor control, and process control systems.
  • Consumer electronics: White goods, power tools, and other appliances requiring embedded control.
  • Communication systems: Data acquisition and transmission, networking equipment.
  • Medical devices: Portable medical instruments, diagnostic equipment.

Features:

  • 8-bit architecture: Based on the industry-standard 8051 instruction set, providing a familiar programming model.
  • On-chip memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing and event counting.
  • Serial communication interfaces: Features UART and SPI interfaces for serial data communication.
  • Analog-to-Digital Converter (ADC): Integrated ADC for analog signal acquisition.
  • Digital I/O ports: Provides general-purpose digital input/output pins for interfacing with external devices.
  • Interrupt controller: Supports multiple interrupt sources for real-time event handling.
  • Power management: Low-power modes for energy-efficient operation.

Benefits:

  • Cost-effective solution: Provides a balance of performance and features at a competitive price point.
  • Easy to program: The 8051 instruction set is widely known and supported by a variety of development tools.
  • High reliability: Designed for robust operation in harsh environments.
  • Versatile: Suitable for a wide range of embedded control applications.
  • Reduced system cost: Integration of key peripherals on-chip reduces the need for external components.

Additional Details:

The SAB-C501G-1RM typically operates at a clock frequency range suitable for real-time control. It uses a specific voltage supply as is common to the C500 family. The device is usually available in a specific package like a PLCC or QFP, which is important for PCB design and assembly. Specific memory configurations and the number of I/O pins vary depending on the exact variant. Detailed timing characteristics, such as instruction cycle times and interrupt latency, are well-defined in the product datasheet. It is essential to refer to the Infineon Technologies datasheet for the SAB-C501G-1RM to get the most accurate and up-to-date specifications before designing it into a system.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess