EN
  • EN
  • DE

H5ANAG6NCJR-WMC

Part No H5ANAG6NCJR-WMC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2933 1Gx16 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940095-H5ANAG6NCJR-WMC
Series *
Ultra Librarian 3D Model Ultra Librarian H5ANAG6NCJR-WMC CAD Model

Description

The Hynix H5ANAG6NCJR-WMC is a high-performance DDR5 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for demanding applications requiring high bandwidth and low latency. This particular module is manufactured by Hynix Semiconductor, a leading global memory solutions provider.

Applications:

  • High-performance computing (HPC)
  • Gaming PCs and consoles
  • Data centers and servers
  • Artificial intelligence (AI) and machine learning (ML) systems
  • Graphics cards

Features:

  • DDR5 Technology: Utilizes the latest DDR5 standard, offering significantly improved bandwidth and lower power consumption compared to previous generations like DDR4.
  • High Density: Offers a high memory density, allowing for larger memory capacities in smaller form factors.
  • High Speed: Designed for high-speed operation, enabling faster data transfer rates and improved system performance.
  • Low Voltage: Operates at a lower voltage, reducing power consumption and heat generation.
  • Advanced Error Correction: Incorporates advanced error correction mechanisms to ensure data integrity and system stability.
  • On-Die ECC (Error Correction Code): Features on-die ECC for improved reliability and data integrity.

Benefits:

  • Improved Performance: Significantly boosts system performance with its high bandwidth and low latency.
  • Increased Efficiency: Reduces power consumption, leading to longer battery life in portable devices and lower operating costs in data centers.
  • Enhanced Reliability: Ensures data integrity with advanced error correction features.
  • Greater Capacity: Allows for larger memory capacities, enabling the execution of more demanding applications and the processing of larger datasets.
  • Future-Proofing: Adopting the DDR5 standard ensures compatibility with the latest processors and platforms, providing a future-proof solution.

The H5ANAG6NCJR-WMC is a crucial component for applications requiring high-speed and reliable memory. Its DDR5 technology, high density, and low power consumption make it an ideal choice for demanding computing environments. The specific specifications, such as capacity and timings, would depend on the exact module configuration, but the core features of DDR5 technology are consistent.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess