The PTFA191001E-A is an RF power LDMOS transistor from Infineon Technologies, designed for high-power amplifier applications in the 1900 MHz frequency range. This transistor is characterized by its high gain, excellent efficiency, and robust performance, making it suitable for demanding wireless infrastructure applications.
Applications
- Base station power amplifiers
- Wireless infrastructure
- RF heating and drying systems
- Industrial applications requiring RF power
Features
- High power gain for efficient amplification
- High efficiency to minimize power consumption and heat dissipation
- Internally matched for simplified circuit design
- Excellent ruggedness to withstand high VSWR conditions
- Designed for broadband operation for flexible frequency use
Benefits
- Reduced system cost due to high gain and efficiency
- Lower operating costs due to reduced power consumption
- Simplified design process thanks to internal matching
- Improved system reliability due to robust design
- Increased design flexibility with broadband operation
Detailed Specs
The PTFA191001E-A typically operates at 28 V and delivers 100 W of output power. It features a gain of approximately 19 dB and an efficiency of around 55%. The device is packaged in a ceramic package optimized for thermal performance and reliability. It is designed to withstand high VSWR conditions, ensuring robust operation in challenging environments. The internal matching network simplifies the amplifier design process. Its broadband capabilities allow for use in various frequency bands within the specified range. This transistor is commonly employed in the final stages of base station amplifiers for mobile communication, contributing to the high performance and reliability of wireless networks. Infineon's LDMOS technology ensures consistent performance and long-term reliability. The '-A' suffix may indicate a specific performance grade or variant of the PTFA191001E.