EN
  • EN
  • DE

PTF080601E

Part No PTF080601E
Manufacturer Infineon Technologies
Catalog RFFETs
Description LDMOS RF Power Field Effect Transistor 60 W, 860-960 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354192-PTF080601E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTF080601E CAD Model

Description

The PTF080601E is an LDMOS (Laterally Diffused Metal Oxide Semiconductor) transistor from Infineon Technologies, designed for high-power RF applications. It is particularly suited for use in base station power amplifiers operating in the UHF frequency range. This transistor offers a combination of high gain, ruggedness, and efficiency, making it a reliable choice for demanding wireless communication infrastructure.

Applications:

  • UHF Base Station Power Amplifiers
  • Professional Mobile Radio (PMR)
  • Land Mobile Radio (LMR)
  • Broadcast Transmitters
  • Industrial Heating

Features:

  • High Power Gain: Provides substantial amplification, reducing the need for multiple amplification stages.
  • High Efficiency: Minimizes power consumption and heat dissipation, leading to lower operational costs and improved system reliability.
  • Ruggedness: Designed to withstand high VSWR (Voltage Standing Wave Ratio) conditions, protecting the transistor from damage due to mismatched loads.
  • Internally Matched: Simplified circuit design and impedance matching, reducing the time and effort required for implementation.
  • Gold Metallization: Enhanced reliability and resistance to corrosion, ensuring long-term performance.

Benefits:

  • Reduced System Cost: High gain and efficiency minimize the number of components and the size of the power supply required, lowering overall system cost.
  • Improved System Performance: Excellent linearity and low distortion ensure high-quality signal transmission.
  • Increased Reliability: Rugged design and gold metallization ensure long-term stable performance even in harsh operating environments.
  • Simplified Design: Internal matching simplifies the design process and reduces the risk of impedance mismatch issues.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, reducing the need for bulky and expensive cooling solutions.

Additional Details:

The PTF080601E typically operates in the 860-960 MHz frequency range and delivers a power output of approximately 60W. It is designed to operate at a voltage of 28V. The transistor's thermal resistance is low, which facilitates efficient heat dissipation. It is housed in a ceramic package, providing excellent thermal conductivity and electrical isolation. The device's ruggedness is specified to withstand a VSWR of 10:1 at all phase angles.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess