EN
  • EN
  • DE

PSB6973ELV1.3

Part No PSB6973ELV1.3
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Description IC SW CTRLR TANTOS-3G LFBGA-225
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Ethernet Switch Controller
Number of Circuits 1
Supply Voltage - Operating 3.3V
Mounting SMD (SMT)
Case / Package PG-LFBGA-225
Win Source Part Number 086679-PSB6973ELV1.3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSB6973ELV1.3 CAD Model

Description

The PSB 6973ELV1.3 is a highly integrated Gigabit Passive Optical Network (GPON) Optical Network Unit (ONU) SoC (System on Chip) from Infineon Technologies. It serves as a comprehensive solution for Fiber-To-The-Home (FTTH) deployments, enabling the delivery of triple-play services such as voice, video, and data. This chip combines a GPON MAC, a robust network processor, and a variety of interfaces to facilitate efficient and reliable broadband connectivity.

Applications:

  • GPON Optical Network Units (ONUs)
  • Fiber-to-the-Home (FTTH) infrastructure
  • Residential gateway devices
  • Triple-play service provisioning (voice, video, data)
  • Small to Medium Business (SMB) ONUs

Features:

  • GPON MAC compliant with ITU-T G.984.x standards for seamless integration
  • High-performance network processor for efficient routing and packet processing
  • Integrated Gigabit Ethernet ports for high-speed data transfer
  • Voice over IP (VoIP) capabilities with support for multiple voice codecs
  • Hardware-accelerated Quality of Service (QoS) mechanisms for traffic prioritization
  • Integrated security features including encryption and decryption algorithms
  • Comprehensive management and control interfaces for remote configuration and monitoring

Benefits:

  • Reduced Bill of Materials (BOM) cost due to its high level of integration
  • Enhanced system performance and throughput capabilities
  • Improved security for data transmission and user privacy
  • Simplified software development and maintenance processes
  • Accelerated time-to-market for ONU product development

Additional Details:

The PSB 6973ELV1.3 integrates an array of network interfaces to connect to user devices and the optical network infrastructure. It offers sophisticated QoS mechanisms that prioritize different traffic types, ensuring a consistent and optimal user experience for bandwidth-intensive applications such as video streaming and online gaming. The chip also incorporates robust security features to safeguard against unauthorized access and data breaches. Its low power consumption makes it ideal for energy-efficient ONU designs. It includes a variety of interfaces, including but not limited to, Ethernet, POTS, and USB. Precise voltage specifications, operating temperature ranges, and memory configurations are provided in the product datasheet.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess