EN
  • EN
  • DE

PSB2110P-V2.3

Part No PSB2110P-V2.3
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 352515-PSB2110P-V2.3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSB2110P-V2.3 CAD Model

Description

The PSB 2110P-V2.3 is a monolithic integrated circuit from Infineon Technologies designed for use as a high-performance ISDN echo canceller. This device is specifically engineered to meet the demanding requirements of ISDN (Integrated Services Digital Network) applications, providing robust echo cancellation and ensuring high-quality voice and data transmission.

Applications:

  • ISDN terminal adapters
  • ISDN line cards
  • Digital telephone sets
  • Voice over IP (VoIP) gateways

Features:

  • High-performance echo cancellation: Effectively suppresses echo signals, ensuring clear and uninterrupted communication.
  • Adaptive filtering: Dynamically adjusts to changing line conditions, maintaining optimal echo cancellation performance.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered devices and energy-efficient systems.
  • Integrated digital signal processing (DSP): Provides efficient processing of audio signals for echo cancellation and other functions.
  • Compliance with ISDN standards: Meets the requirements of relevant ISDN specifications, ensuring interoperability with other ISDN equipment.
  • Flexible interface options: Offers various interface options for seamless integration into different system architectures.

Benefits:

  • Improved voice quality: Echo cancellation enhances voice clarity, resulting in better communication experiences.
  • Enhanced data transmission: Reliable echo suppression ensures accurate and efficient data transfer over ISDN networks.
  • Reduced network congestion: By minimizing echo signals, the device helps to alleviate network congestion and improve overall network performance.
  • Lower system cost: Integration of echo cancellation functionality into a single chip reduces the need for external components, lowering overall system cost.
  • Simplified system design: The device simplifies system design by providing a complete echo cancellation solution in a compact package.

Technical Specifications:

While specific numerical specifications may vary based on the application and implementation, key parameters generally include echo return loss enhancement (ERLE), convergence rate, and power consumption. The device typically operates within a specific voltage range and supports various data rates as defined by ISDN standards. Detailed specifications can be found in the official Infineon Technologies datasheet for the PSB 2110P-V2.3.

The PSB 2110P-V2.3 is available in various package options to suit different mounting requirements. It is designed for reliable operation in a range of environmental conditions, making it suitable for both indoor and outdoor applications. Its robust design and comprehensive feature set make it a valuable component for ISDN-based communication systems.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess