EN
  • EN
  • DE

PMB7796V1.2

Part No PMB7796V1.2
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350510-PMB7796V1.2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB7796V1.2 CAD Model

Description

The PMB7796V1.2 is a radar transceiver from Infineon Technologies, primarily designed for automotive radar applications. As a crucial component in Advanced Driver Assistance Systems (ADAS), it facilitates object detection, distance measurement, and relative velocity determination, contributing to enhanced safety and autonomous driving capabilities.

Applications

  • Automotive Radar Systems: Used in Adaptive Cruise Control (ACC), Blind Spot Detection (BSD), and Automatic Emergency Braking (AEB) systems.
  • Industrial Radar: Employed in level sensing, collision avoidance for industrial vehicles, and traffic monitoring.
  • Drone Applications: Enables obstacle avoidance and terrain following for unmanned aerial vehicles.

Features

  • High-Frequency Operation: Operates in the 77 GHz or 79 GHz frequency band, providing high resolution and accuracy.
  • Integrated Transceiver: Combines transmitter and receiver functionalities into a single chip.
  • Multiple Transmit and Receive Channels: Enhances angular resolution and detection capabilities.
  • Low Power Consumption: Optimizes energy efficiency for automotive and battery-powered applications.
  • Digital Interface: Simplifies integration with microcontrollers and digital signal processors.

Benefits

  • Improved Safety: Enhances road safety by providing accurate and reliable object detection.
  • Enhanced Driver Assistance: Enables advanced driver assistance features for a more comfortable and safe driving experience.
  • Increased Automation: Facilitates autonomous driving capabilities through accurate environmental perception.
  • Reduced System Cost: Integration of multiple functions lowers the overall system cost.
  • Compact Design: Small form factor allows for easy integration into automotive systems.

Additional Details

The PMB7796V1.2 incorporates advanced signal processing techniques to improve detection range and accuracy. It is designed to meet the stringent requirements of automotive applications, including wide temperature range and high electromagnetic compatibility (EMC). The transceiver integrates features such as built-in self-test (BIST) and diagnostic capabilities to ensure reliable operation. Detailed technical specifications, including frequency range, output power, sensitivity, and data rate, can be found in the product datasheet provided by Infineon Technologies.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess