EN
  • EN
  • DE

PMB6850EV2.1DM34

Part No PMB6850EV2.1DM34
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350465-PMB6850EV2.1DM34
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMB6850EV2.1DM34 CAD Model

Description

The PMB6850EV2.1DM34, produced by Infineon Technologies, is a highly integrated front-end module (FEM) optimized for GSM/EDGE and UMTS applications. This module is engineered to provide comprehensive RF functionality within a compact footprint, making it ideal for use in mobile devices and other wireless communication systems where space is a premium.

Applications

  • Mobile Phones (GSM/EDGE/UMTS): Specifically designed for integration into cellular phones, enabling voice and data communication over 2G and 3G networks.
  • Wireless Data Devices: Used in USB dongles, data cards, and mobile hotspots for wireless internet access.
  • IoT (Internet of Things) Devices: Suitable for IoT applications requiring cellular connectivity, such as smart meters and remote sensors.

Features

  • Broadband Support: Supports multiple frequency bands used in GSM, EDGE, and UMTS standards, providing global compatibility.
  • Integrated Power Amplifier (PA): Incorporates a high-performance power amplifier for efficient signal transmission.
  • Low Noise Amplifier (LNA): Includes a low-noise amplifier to improve sensitivity and enhance signal reception.
  • Integrated Filtering: Features built-in filters to suppress unwanted signals and minimize interference.
  • Small Form Factor: Designed for compact devices, minimizing the required PCB area.
  • High Efficiency: Optimizes power consumption for extended battery life.

Benefits

  • Superior RF Performance: Provides enhanced signal quality and extended communication range.
  • Cost-Effective Solution: Integration reduces the number of external components, lowering overall system cost.
  • Simplified RF Design: Streamlines the design process, enabling faster product development cycles.
  • Extended Battery Life: Optimizes power usage, resulting in longer battery life for mobile devices.
  • Compact Design: Enables the creation of smaller and more portable wireless devices.

Additional Details

The PMB6850EV2.1DM34 is typically powered by a 3.0V to 4.5V supply. It is designed to meet the stringent requirements of GSM/EDGE and UMTS standards. The module's internal filters are crucial for minimizing interference from adjacent frequency bands, ensuring reliable communication. It is often packaged in a small, surface-mount package suitable for automated assembly processes. Detailed specifications regarding gain, noise figure, and power consumption are available in the product datasheet.

You May Also Be Interested in

Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess