EN
  • EN
  • DE

LMP92018SQE/NOPB

Part No LMP92018SQE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ANLG SYST MONITOR/CTRLR 36QFN / Analog System Data Conversion
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Analog Monitor/Control Circuit
Resolution (Bits) 10 b
Sampling Rate 500k
Data Interface SPI
Voltage Supply Source Single Supply
Operating Supply Voltage 5V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-WQFN (6x6)
Win Source Part Number 779539-LMP92018SQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMP92018
Introduction Date November 17, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMP92018SQE/NOPB CAD Model

Description

Product Overview: LMP92018SQE/NOPB

The LMP92018SQE/NOPB is a precision, high-performance integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's extensive portfolio of analog and mixed-signal processing components, engineered to meet the demands of complex and sophisticated electronic systems.

Key Features

  • High Precision: The LMP92018SQE/NOPB offers exceptional accuracy and stability, making it suitable for critical applications that require precise measurements and control.
  • Integrated Data Converter: It features an integrated data converter that provides digital outputs, facilitating easy interfacing with microcontrollers and digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, which is crucial for battery-operated devices and energy-sensitive applications.
  • Robust Temperature Performance: The device operates reliably across a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Easy Integration: The LMP92018SQE/NOPB comes in a surface-mount package that is compatible with standard PCB assembly processes, making it easy to integrate into a variety of designs.

Applications

The versatility of the LMP92018SQE/NOPB allows it to be used across multiple industries and applications, including:

  • Industrial automation and control systems
  • Data acquisition systems
  • Medical equipment
  • Automotive sensors and diagnostics
  • Energy management and smart grid systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LMP92018SQE/NOPB is no exception, and it is built to meet the stringent standards that TI sets for all its products. It is also RoHS compliant, ensuring it meets current environmental standards regarding hazardous substances.

Support and Resources

Customers can access a wide range of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. TI also offers technical support from its team of experts, helping designers to optimize their use of the LMP92018SQE/NOPB in their projects.

With its combination of precision, efficiency, and ease of use, the LMP92018SQE/NOPB from Texas Instruments stands out as a superior choice for designers looking to incorporate a reliable analog-to-digital interface into their electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.3186 $58.3186
3+ $47.8512 $143.5536
4+ $46.3558 $185.4232
5+ $44.8605 $224.3025
6+ $43.3651 $260.1906
8+ $38.8791 $311.0328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,770 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess