EN
  • EN
  • DE

PMB6250FV1.3

Part No PMB6250FV1.3
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350327-PMB6250FV1.3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB6250FV1.3 CAD Model

Description

The PMB6250FV1.3, manufactured by Infineon Technologies, is a highly integrated baseband processor and RF transceiver designed for mobile communication applications. It is a crucial component used in cellular devices to handle the digital processing of signals and the transmission/reception of radio frequencies, facilitating essential functions such as voice calls, data transmission, and network connectivity. As an evolution of the PMB6250 family, version 1.3 likely includes improvements in performance, power efficiency, or feature set compared to earlier versions.

Applications

  • Mobile Phones: Used primarily in smartphones and feature phones to manage cellular communication.
  • IoT Devices: Integrated into IoT devices requiring cellular connectivity for data transfer and remote monitoring.
  • Wireless Modules: Employed in wireless modules for adding cellular capabilities to various electronic devices.

Features

  • Integrated Baseband Processor: Handles digital signal processing, protocol management, and data encoding/decoding.
  • RF Transceiver: Transmits and receives radio frequency signals for wireless communication.
  • Multi-Band Support: Supports multiple frequency bands, ensuring compatibility with diverse cellular networks.
  • Low Power Consumption: Designed for efficient power usage, maximizing battery life in mobile devices.
  • Digital Interface: Utilizes standard digital interfaces for seamless integration with other system components.

Benefits

  • Comprehensive Cellular Functionality: Offers a complete solution for cellular communication in a single chip.
  • Reduced System Complexity: Integration of baseband and RF functionalities simplifies system design and reduces component count.
  • Extended Battery Life: Low power consumption contributes to longer battery life in mobile devices, improving user experience.
  • Versatile Connectivity: Multi-band support ensures compatibility with various cellular networks worldwide.
  • Simplified Development: Digital interface simplifies integration with application processors and peripherals.

Additional Details

The PMB6250FV1.3 is typically found in 2G/3G/4G cellular devices. It incorporates advanced algorithms for signal processing and error correction, ensuring reliable communication even in challenging environments. The device is usually packaged in a small form factor to meet the size constraints of modern mobile devices. Specific details regarding supported frequency bands, modulation schemes, and data rates are available in the official datasheet provided by Infineon Technologies. Differences between V1.2 and V1.3 are likely related to improved power management, optimized signal processing, or support for newer cellular standards.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess