EN
  • EN
  • DE

PMB5711 A1

Part No PMB5711 A1
Manufacturer Infineon Technologies
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+
Reference case QFN
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 748313-PMB5711 A1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMB5711 A1 CAD Model

Description

The PMB5711 A1 from Infineon Technologies is a transceiver IC designed for use in automotive radar systems operating in the 77 GHz frequency band. It is a highly integrated component, incorporating both transmitter and receiver functionality to enable robust and reliable radar performance in demanding automotive environments.

Applications:

  • Automotive Radar Systems
  • Adaptive Cruise Control (ACC)
  • Blind Spot Detection (BSD)
  • Collision Avoidance Systems
  • Autonomous Driving Systems

Features:

  • 77 GHz Transceiver IC
  • Highly Integrated Transmitter and Receiver
  • Optimized for Automotive Radar Applications
  • Low Phase Noise
  • High Output Power
  • Advanced Signal Processing Capabilities
  • Compact Package

Benefits:

  • Enhanced Radar Performance: High integration and optimized design contribute to superior radar performance, improving the accuracy and reliability of automotive radar systems.
  • Reduced System Complexity: Integration of transmitter and receiver functions simplifies system design and reduces the number of external components required.
  • Improved Safety: Enables advanced driver-assistance systems (ADAS) that enhance safety by providing timely warnings and automated responses to potential hazards.
  • Robust and Reliable: Designed for the demanding automotive environment, ensuring reliable performance under harsh conditions.
  • Compact Size: The compact package allows for integration into space-constrained automotive systems.

Additional Details:

The PMB5711 A1 supports advanced signal processing techniques to improve the detection and tracking of objects in the radar field of view. It features low phase noise, ensuring high signal quality and minimizing interference. The device is designed to meet the stringent requirements of automotive safety standards. Further details regarding specific technical specifications, such as transmit power, receive sensitivity, and modulation schemes, can be found in the product datasheet. The PMB5711 A1 plays a critical role in enabling advanced driver-assistance systems and is a key component in the development of autonomous driving technologies. Its high level of integration and performance make it an ideal choice for automotive radar applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7891 $61.1019
21+ $5.5706 $116.9826
33+ $5.3973 $178.1109
45+ $5.2229 $235.0305
58+ $5.0485 $292.8130
77+ $4.5264 $348.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess