EN
  • EN
  • DE

XC17S100AVO8C

Part No XC17S100AVO8C
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SER 10K 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type OTP
Memory Size 1Mb
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-TSOP
Win Source Part Number 057540-XC17S100AVO8C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC17S100AVO8C CAD Model

Description

The XC17S100AVO8C is an electronic component manufactured by Xilinx Inc.

  • Type: 1Mb OTP programmable type integrated circuit
  • Package: 8-TSOP case
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage: 3 V to 3.6 V
  • Popularity: medium popularity in the market
  • Supply and Demand Status: balanced
  • Status: obsolete (EOL)
  • Replacement Parts: XC17S100ASO20C or XC17S100AVQ44C

You May Also Be Interested in

Microchip Technology
IC SER CONFIG PROM 256K 20PLCC
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 128KX1
Lowest to $99.2723
Microchip Technology
IC SRL CONFIG EEPROM 256K 8-DIP
Need more? Email Us
Microchip Technology
IC SER CFG PROM 128K 3.3V 20PLCC
Need more? Email Us
Microchip Technology
IC SERIAL CONFIG PROM 1M 20PLCC
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 65K 20PLCC
Need more? Email Us
Intel
IC CONFIG DEVICE 4MBIT 8SOIC
Lowest to $6.1314
Intel
IC QUAD-SERIAL LOW VOLTAGE CONFI
Lowest to $38.3833
Microchip Technology
IC SRL CONFIG EEPROM 64K 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.5374 $117.5374
2+ $113.6195 $227.2390
3+ $101.8657 $305.5971
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,429 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess