EN
  • EN
  • DE

ICL7129ACQH+D

Part No ICL7129ACQH+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DISPLAY DRVR 4.5DIGIT 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Type Display Driver
Number of Channels 1
Resolution (Bits) 4.5 Digit
Voltage Supply Source Single Supply
Supply Voltage (V) 6V ~ 14V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Part Number Series ICL7129A
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810435-ICL7129ACQH+D
Ultra Librarian 3D Model Ultra Librarian ICL7129ACQH+D CAD Model

Description

Maxim Integrated ICL7129ACQH+D Precision ADC

The ICL7129ACQH+D from Maxim Integrated is a high-performance, 4.5-digit analog-to-digital converter (ADC) known for its exceptional accuracy and precision. This advanced ADC is specifically designed to cater to applications that require precise digital representations of analog signals, making it an ideal choice for instrumentation, medical equipment, and industrial control systems.

Featuring a dual-slope integration method, the ICL7129ACQH+D ensures excellent noise rejection and stability, providing consistent and reliable measurements even in the presence of electrical noise or fluctuating signals. The device boasts an impressive resolution of up to 20,000 counts, allowing it to detect and measure minute changes in input signals with high fidelity.

One of the key attributes of the ICL7129ACQH+D is its onboard multiplexer, which supports up to four differential input channels. This flexibility enables users to connect multiple sensors or input sources to a single ADC, simplifying circuit design and reducing the need for additional components. Moreover, the device includes an integrated reference and oscillator, further streamlining the design process and ensuring compatibility with a wide range of applications.

The ICL7129ACQH+D operates over a wide supply voltage range, accommodating various system power requirements. It also features an auto-zero function, which minimizes offset errors and enhances measurement accuracy. To facilitate easy integration into digital systems, the ADC provides a simple, yet robust, serial interface for data communication.

Maxim Integrated's commitment to quality is evident in the ICL7129ACQH+D's design, which is built to deliver high performance in demanding environments. With its combination of precision, versatility, and ease of use, the ICL7129ACQH+D is a top-tier solution for designers looking to incorporate accurate analog-to-digital conversion into their projects.

For further information and complete technical specifications, designers and engineers are encouraged to consult the ICL7129ACQH+D datasheet available on the Maxim Integrated website.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7038 $58.2228
13+ $7.9621 $103.5073
20+ $7.7133 $154.2660
27+ $7.4645 $201.5415
35+ $7.2157 $252.5495
47+ $6.4692 $304.0524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess