EN
  • EN
  • DE

ZL30108LDA

Part No ZL30108LDA
Manufacturer Zarlink
Catalog Electronic Wholesale
Description Network Interface DPLL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zarlink
Win Source Part Number 1282898-ZL30108LDA
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30108LDA CAD Model

Description

The ZL30108LDA is a highly integrated network synchronizer from Microsemi (formerly Zarlink Semiconductor, now Microchip Technology). It's designed for timing and synchronization applications in telecommunications, data communications, and other network equipment. It is a key component in ensuring precise timing in complex network architectures.

Applications

  • Synchronous Ethernet (SyncE): Used in SyncE equipment to provide precise timing synchronization.
  • SONET/SDH Equipment: Employed in SONET/SDH systems for clock generation and synchronization.
  • Base Stations: Utilized in cellular base stations to synchronize timing between different network elements.
  • Network Timing Servers: Used in timing servers to distribute accurate time information across the network.
  • IEEE 1588 Precision Time Protocol (PTP): Supports IEEE 1588 PTP applications for high-precision time synchronization.

Features

  • High-Precision Clock Generation: Generates highly accurate and stable clock signals.
  • Clock Recovery: Recovers clock signals from incoming data streams.
  • Phase-Locked Loop (PLL): Integrates a PLL for precise clock synthesis and jitter attenuation.
  • Hitless Switching: Supports hitless switching between clock sources to maintain uninterrupted operation.
  • Multiple Clock Outputs: Provides multiple clock outputs with configurable frequencies and formats.

Benefits

  • Improved Network Synchronization: Ensures precise timing synchronization across the network, improving overall network performance.
  • Reduced Jitter: Attenuates jitter in clock signals, enhancing signal integrity.
  • Increased System Reliability: Hitless switching minimizes disruptions during clock source transitions.
  • Simplified Design: Highly integrated functionality simplifies system design and reduces component count.
  • Flexible Clocking Options: Multiple clock outputs provide flexibility in clock distribution.

Additional Details

The ZL30108LDA typically operates from a 3.3V power supply and is available in a compact package such as a QFN. It supports various clock formats, including LVPECL, LVDS, and CMOS. The device is highly configurable through software, allowing designers to tailor its performance to specific application requirements. The integrated PLL provides excellent jitter attenuation, ensuring high-quality clock signals.

This network synchronizer is an excellent choice for applications that require precise timing and synchronization. Its high level of integration and flexible configuration options make it suitable for a wide range of network equipment. Careful attention to layout and signal integrity is essential to maximize the performance of this device.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3994 $88.7988
4+ $36.4310 $145.7240
5+ $35.2922 $176.4610
7+ $34.1534 $239.0738
9+ $33.0157 $297.1413
12+ $29.6003 $355.2036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess