EN
  • EN
  • DE

PEF42068FV1.2

Part No PEF42068FV1.2
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346903-PEF42068FV1.2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEF42068FV1.2 CAD Model

Description

The PEF42068FV1.2 is an xDSL chipset solution from Infineon Technologies, designed for high-speed broadband access. This highly integrated chip supports VDSL2 and ADSL2+ standards and is intended for use in customer premises equipment (CPE) such as modems, routers, and residential gateways.

Applications

  • VDSL2/ADSL2+ modems
  • Wireless routers with integrated DSL modem
  • Residential gateways
  • Set-top boxes with broadband connectivity

Features

  • Supports VDSL2 profile 35b and ADSL2+
  • Integrated Analog Front End (AFE) and Digital Front End (DFE)
  • Advanced Vectoring Support
  • Low power consumption
  • Enhanced Impulse Noise Protection (INP)
  • Seamless Rate Adaptation (SRA)

Benefits

  • High bandwidth for demanding applications like IPTV and online gaming
  • Reduced system cost due to high level of integration
  • Improved network performance with vectoring support
  • Lower energy bills due to low power design
  • Robust connection even in noisy environments
  • Stable and reliable data transmission with SRA

Additional Details

The PEF42068FV1.2 offers superior performance due to its support of VDSL2 profile 35b, which allows for significantly higher data rates compared to earlier DSL standards. The integrated AFE and DFE components optimize the signal processing, which is crucial for achieving high data rates over long distances. The advanced vectoring support mitigates the effects of crosstalk, further enhancing network performance, especially in densely populated areas. The low power consumption design makes it suitable for environmentally conscious devices. The Enhanced Impulse Noise Protection (INP) ensures a robust connection by minimizing the impact of impulse noise. Seamless Rate Adaptation (SRA) allows the modem to adjust the data rate dynamically to maintain a stable connection under varying line conditions. The chipset's design reduces the need for external components, simplifying the manufacturing process and lowering overall system cost.

The PEF42068FV1.2 incorporates sophisticated algorithms for signal processing and error correction, ensuring the delivery of high-quality services even in challenging network environments. Its compatibility with existing ADSL2+ infrastructure also facilitates a smooth transition to higher bandwidth VDSL2 services. This chipset is designed for ease of integration, allowing manufacturers to quickly bring new products to market.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5519 $59.1747
31+ $3.7353 $115.7943
48+ $3.6186 $173.6928
66+ $3.5020 $231.1320
86+ $3.3853 $291.1358
115+ $3.0353 $349.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess