EN
  • EN
  • DE

LTM4649IY

Part No LTM4649IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-3.3V 33W / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.3V 10A 4.5V - 16V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 16V
Voltage - Output 1 0.6 ~ 3.3V
Current - Output (Max) 10A
Applications ITE (Commercial)
Features OCP, OVP
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 68-BBGA Module
Dimension 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm)
Supplier Device Package 68-BGA (15x9)
Base Product Number LTM4649
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM4649IY
Standard Package 170
Win Source Part Number 1162839-LTM4649IY
Ultra Librarian 3D Model Ultra Librarian LTM4649IY CAD Model

Description

Introducing the LTM4649IY from Analog Devices Inc.

The LTM4649IY is a high-performance, high-efficiency, encapsulated step-down switching mode µModule (micromodule) regulator from Analog Devices Inc., a leader in high-performance analog technology. Designed to meet the needs of space-constrained applications, the LTM4649IY offers a compact, efficient, and reliable power management solution for a wide range of electronic devices.

Key Features

  • Wide Input Voltage Range: The LTM4649IY operates from a 4.5V to 15V input voltage range, making it versatile for various system voltages.
  • Adjustable Output Voltage: Its output voltage can be adjusted from 0.6V to 5.5V, providing flexibility to power a broad spectrum of ICs.
  • High Output Current: With the ability to deliver up to 25A of continuous output current, it can easily power demanding applications.
  • High Efficiency: The device features high-efficiency operation, which minimizes heat generation and improves system reliability.
  • Integrated Components: It includes a DC/DC controller, power switches, inductors, and support components all within a compact 15mm x 15mm x 5.01mm BGA package.
  • Advanced Packaging: The LTM4649IY’s over-molded and encapsulated design enhances performance with exceptional thermal management and reduced electromagnetic interference (EMI).
  • Protection Features: Comprehensive protection features include overvoltage, overcurrent, and over-temperature protection, ensuring the longevity and stability of your application.

Applications

The LTM4649IY is ideal for use in a variety of applications that require high power density and efficiency. It is particularly well-suited for:

  • Telecommunications infrastructure
  • Datacom and storage systems
  • Industrial equipment
  • Medical devices
  • High-density distributed power systems

Reliability and Performance

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTM4649IY is no exception, offering exceptional performance and robustness for critical applications. With its advanced design and integrated features, the LTM4649IY simplifies power design challenges, enabling designers to achieve a high-performance power supply solution with minimal external components.

For detailed specifications, application notes, and support documentation, visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us
XP Power
DC DC CONVERTER +/-5V 2W
Need more? Email Us
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0357 $63.1071
6+ $19.6786 $118.0716
8+ $19.0000 $152.0000
12+ $17.6429 $211.7148
15+ $16.9643 $254.4645
19+ $16.2858 $309.4302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess