EN
  • EN
  • DE

PEF20320HV3.4

Part No PEF20320HV3.4
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346842-PEF20320HV3.4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEF20320HV3.4 CAD Model

Description

The PEF20320HV3.4 is a Single Chip Ethernet Transceiver (SICOFI) manufactured by Infineon Technologies. This device integrates all the necessary functions to transmit and receive Ethernet data over twisted-pair cables, enabling network connectivity in various applications. It supports various Ethernet standards, making it a versatile solution for network interface implementation.

Applications:

  • Network Interface Cards (NICs): Provides Ethernet connectivity for desktop computers, servers, and other network devices.
  • Embedded Systems: Enables network communication in embedded systems, such as industrial controllers and IoT devices.
  • Routers and Switches: Used in network infrastructure equipment to transmit and receive Ethernet data.
  • Printers and Scanners: Provides network connectivity for shared printing and scanning functionality.
  • IP Phones: Enables voice communication over IP networks.

Features:

  • 10/100 Mbps Ethernet Support: Supports both 10Base-T and 100Base-TX Ethernet standards.
  • Auto-Negotiation: Automatically detects and configures the optimal Ethernet speed and duplex mode.
  • Integrated Transmit and Receive Filters: Improves signal quality and reduces noise.
  • MII/RMII Interface: Provides a standard interface for connecting to Ethernet controllers.
  • Low Power Consumption: Designed for energy efficiency.
  • Loopback Test Mode: Enables diagnostic testing of the Ethernet transceiver.

Benefits:

  • Simplified Network Connectivity: Integrates all necessary functions for Ethernet communication.
  • Cost-Effective Solution: Reduces the cost of implementing Ethernet connectivity.
  • Improved Network Performance: Enhances signal quality and reduces noise.
  • Energy Efficiency: Reduces power consumption in network devices.
  • Ease of Integration: Provides a standard interface for connecting to Ethernet controllers.

Additional Details:

The PEF20320HV3.4 features integrated transmit and receive filters to improve signal quality and reduce noise. It supports auto-negotiation, automatically detecting and configuring the optimal Ethernet speed and duplex mode for seamless connectivity. The MII/RMII interface provides a standard interface for connecting to Ethernet controllers, simplifying the integration process. With its low power consumption and compact package, the PEF20320HV3.4 offers a cost-effective and energy-efficient solution for Ethernet connectivity in various applications. It's often in a QFP package for easy board mounting. This provides a strong physical ethernet connection.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7644 $61.9372
30+ $3.9097 $117.2910
46+ $3.7872 $174.2112
64+ $3.6648 $234.5472
82+ $3.5424 $290.4768
110+ $3.1763 $349.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess