EN
  • EN
  • DE

PI49FCT805ATQ

Part No PI49FCT805ATQ
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description Fast CMOS Buffer/Clock Driver | IC CLK BUFFER 1:5 66MHZ 20QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution)
Input CMOS, TTL
Output CMOS
Frequency - Max 66MHz
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-QSOP
Family Part Number 49FCT805
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 733380-PI49FCT805ATQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI49FCT805ATQ CAD Model

Description

Product Overview: PI49FCT805ATQ by Diodes Incorporated

The PI49FCT805ATQ is a high-quality logic-level translator/buffer designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This device is part of the FCT (Fast CMOS TTL-Compatible) series, which is renowned for its high-speed performance and compatibility with TTL (Transistor-Transistor Logic) signal levels. The PI49FCT805ATQ is specifically engineered to address the needs of high-performance computing and telecommunications systems where signal integrity and reliability are paramount.

Constructed with advanced CMOS technology, the PI49FCT805ATQ offers a robust solution for interfacing between different logic levels. It features a non-inverting buffer with a total of eight channels, providing ample connectivity for complex circuit designs. Each channel is capable of translating inputs from 5V down to the TTL level, ensuring seamless communication between devices operating at different voltage levels.

Key Specifications:

  • Voltage Compatibility: The PI49FCT805ATQ is compatible with a 5V power supply, making it ideal for traditional TTL environments as well as newer, mixed-voltage systems.
  • Drive Capability: With its strong drive capability, this device can source and sink 64mA and 32mA, respectively, allowing it to drive heavily loaded outputs without compromising signal quality.
  • Speed: The device boasts a fast propagation delay, ensuring that signals are translated and transmitted with minimal latency, which is crucial for high-speed applications.
  • Package: It comes in a convenient and space-saving QSOP (Quarter Size Outline Package) form, which is highly beneficial for designs where board space is at a premium.

Additionally, the PI49FCT805ATQ is equipped with built-in power-off protection, which ensures that the outputs remain in a high-impedance state when the device is powered down. This feature prevents any damaging backflow current to the device, thus enhancing its reliability and lifespan.

Whether you are designing a new system or upgrading an existing one, the PI49FCT805ATQ from Diodes Incorporated is an excellent choice for ensuring robust and reliable logic translation. Its combination of speed, power, and design flexibility makes it a versatile component in any high-performance digital circuit.

You May Also Be Interested in

Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,615 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess