EN
  • EN
  • DE

PEB3332ELV1.4-G

Part No PEB3332ELV1.4-G
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346761-PEB3332ELV1.4-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEB3332ELV1.4-G CAD Model

Description

The PEB3332ELV1.4-G, from Infineon Technologies, is a single-chip Ethernet controller designed for cost-sensitive embedded applications. It offers a streamlined approach to integrating Ethernet connectivity by combining MAC (Media Access Control) and PHY (Physical Layer) functions in a single IC. This integration helps minimize the bill of materials and simplifies PCB layout, making it ideal for applications where cost and size are critical factors.

Applications:

  • Low-cost networked printers and scanners.
  • Simple Ethernet-enabled industrial devices.
  • Basic embedded web servers for remote device monitoring.
  • Cost-optimized IP phones and VoIP adapters.
  • Entry-level home automation systems with Ethernet connectivity.

Features:

  • Integrated 10/100 Mbps Ethernet MAC and PHY.
  • RMII (Reduced Media Independent Interface) for reduced pin count.
  • Low power consumption for battery-powered applications.
  • Support for TCP/IP protocol stack.
  • Built-in buffer memory for data packet storage.
  • LED indicators for link status and activity.
  • Compact package for space-constrained designs.

Benefits:

  • Reduced system cost due to high integration.
  • Simplified design and layout with RMII interface.
  • Low power consumption for extended battery life.
  • Easy integration into existing systems.
  • Smaller PCB footprint for compact applications.
  • Fast time-to-market due to reduced development effort.

Additional Details:

The PEB3332ELV1.4-G operates on a 3.3V power supply and is typically packaged in a small form factor QFN (Quad Flat No-leads) or similar package. This controller provides a streamlined feature set optimized for basic Ethernet connectivity, offering a cost-effective solution for adding networking capabilities to a wide range of embedded systems. The integrated buffer memory and TCP/IP stack support allows for efficient handling of network traffic with minimal host CPU intervention.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess