EN
  • EN
  • DE

PEB22554HT-V2.1-GREEN

Part No PEB22554HT-V2.1-GREEN
Manufacturer Infineon Technologies
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1168800-PEB22554HT-V2.1-GREEN
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB22554HT-V2.1-GREEN CAD Model

Description

The Infineon Technologies PEB22554HT-V2.1-GREEN is a Single Channel Ethernet/TDMoIP Controller. It's designed to bridge traditional TDM (Time Division Multiplexing) networks with modern Ethernet/IP networks. This device enables the transport of voice and data over IP networks, offering a migration path from legacy systems to IP-based infrastructure.

Applications

  • Voice over IP (VoIP) gateways
  • IP PBX systems
  • Wireless base stations
  • Access networks
  • Industrial Ethernet applications

Features

  • Single channel TDM to IP conversion
  • Supports various TDM interfaces (E1/T1/J1)
  • Integrated Ethernet MAC and PHY
  • Supports RTP/RTCP protocols
  • Quality of Service (QoS) support
  • Advanced jitter management

Benefits

  • Seamless TDM to IP Migration: Enables the integration of legacy TDM equipment into modern IP networks.
  • Cost-Effective Solution: Reduces the cost of network infrastructure upgrades.
  • Improved Network Efficiency: Optimizes bandwidth utilization and reduces network congestion.
  • Enhanced Voice Quality: Advanced jitter management ensures high-quality voice transmission over IP networks.
  • Flexible Deployment Options: Supports a wide range of TDM and Ethernet interfaces, enabling flexible deployment options.

Additional Details

The PEB22554HT-V2.1-GREEN integrates an Ethernet MAC (Media Access Controller) and PHY (Physical Layer) to provide a complete Ethernet interface. It supports various TDM interfaces, including E1, T1, and J1, allowing it to connect to a wide range of legacy TDM equipment. The device supports RTP (Real-time Transport Protocol) and RTCP (Real-time Transport Control Protocol) for voice and data transmission over IP networks. QoS (Quality of Service) support enables prioritization of voice traffic to ensure high-quality voice transmission. The 'GREEN' designation typically indicates compliance with environmental standards, such as RoHS.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
RF Micro Devices
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess