EN
  • EN
  • DE

SST26VF016B-80E/SM

Part No SST26VF016B-80E/SM
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8SOIJ  /  FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number SST26VF016
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254442-SST26VF016B-80E/SM
Ultra Librarian 3D Model Ultra Librarian SST26VF016B-80E/SM CAD Model

Description

Microchip Technology's SST26VF016B-80E/SM Flash Memory

The SST26VF016B-80E/SM is a cutting-edge flash memory device from Microchip Technology, designed to offer high-speed data storage and reliability for a wide array of applications. This 16-Mbit memory chip comes in a compact 8-SOIC package, making it ideal for space-constrained applications without compromising on performance or durability.

Key Features

  • Memory Size: The device boasts a 16-Mbit (2MB) storage capacity, providing ample space for firmware storage, data logging, or other memory-intensive tasks.
  • Interface: It features a flexible SPI (Serial Peripheral Interface) with speeds up to 80 MHz, ensuring fast data transfer rates that are essential for high-performance computing and real-time applications.
  • Operating Voltage: The memory chip operates within a voltage range of 2.7V to 3.6V, accommodating various power supply levels and ensuring energy efficiency across different use cases.
  • Enhanced Security: With built-in security features, the SST26VF016B-80E/SM safeguards your data against unauthorized access, making it a reliable choice for sensitive applications.
  • Temperature Range: It is designed to perform reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C, catering to outdoor and automotive industries where temperature fluctuations are common.

Applications

The versatility of the SST26VF016B-80E/SM makes it suitable for a broad spectrum of applications, including:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The SST26VF016B-80E/SM is backed by Microchip's robust support and service, ensuring that developers have access to the resources they need to integrate this flash memory into their designs seamlessly. With its advanced features and proven durability, the SST26VF016B-80E/SM is an excellent choice for designers looking for a reliable and high-performing flash memory solution.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess