EN
  • EN
  • DE

M3H2805S

Part No M3H2805S
Manufacturer Infineon Technologies
Catalog Board Mount Modules
Description Module DC-DC 1-OUT 5V 8A 40W 13-Pin M3H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Efficiency 80 %
Max Input Voltage 50 V
Min Input Voltage 18 V
Number of Outputs 1
Number of Pins 13
Output Current 8 A
Output Power 40 W
Output Voltage 5 V
Packaging Bulk
Radiation Hardening Yes
RoHS Non-Compliant
Win Source Part Number 1025317-M3H2805S
Categories Board Mount Modules
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M3H2805S CAD Model

Description

The Infineon Technologies 1025317-M3H2805S is a board mount module that has a maximum input voltage of 50V and a minimum input voltage of 18V.

  • Output: Single
  • Current: 8A
  • Output Voltage: 5V
  • Output Power: 40W
  • Pins: 13
  • Efficiency: 80%
  • Feature: Radiation Hardened
  • Packaging: Bulk
  • Supply and Demand Status: Shortage
  • RoHS: Non-compliant

You May Also Be Interested in

Recom Power
DC DC CONVERTER 9V 1W / Isolated Module DC DC Converter 1 Output 9V 111mA 14.25V - 15.75V Input
Need more? Email Us
XP Power
DC DC CONVERTER 3.3V 2W / Isolated Module DC DC Converter 1 Output 3.3V 400mA 43.2V - 52.8V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC-DC, PCB MOUNT, HALF BRICK, IN / Isolated Module DC DC Converter 1 Output 13.8V 14.5A 43V - 160V Input
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 0.6-5.5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 5A 4V - 20V Input
Lowest to $19.0076
Recom Power
DC DC CONVERTER +/-15V 10W / Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input
Need more? Email Us
Traco Power
AC/DC CONVERTER 12V 5W / Enclosed AC DC Converters 1 Output 12V 416mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $39.3765
XP Power
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant: Yes
Need more? Email Us
Traco Power
AC/DC CONVERTER 5V +/-15V 29W / Enclosed AC DC Converters 3 Output 5V 15V -15V 3A, 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $86.1188
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V / Non-Isolated PoL Module DC DC Converter 4 Output 0.6 ~ 3.3V 0.6 ~ 3.3V 0.6 ~ 5.5V 0.6 ~ 5.5V 12A, 12A, 5A, 5A 3.1V - 20V Input
Lowest to $37.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess