EN
  • EN
  • DE

LTM4671EY#PBF

Part No LTM4671EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2X3.3V 2X5.5V / Non-Isolated PoL Module DC DC Converter 4 Output 0.6 ~ 3.3V 0.6 ~ 3.3V 0.6 ~ 5.5V 0.6 ~ 5.5V 12A, 12A, 5A, 5A 3.1V - 20V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series LTM®, uModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 4
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 3.3V
Voltage - Output 2 0.6 ~ 3.3V
Voltage - Output 3 0.6 ~ 5.5V
Voltage - Output 4 0.6 ~ 5.5V
Current - Output (Max) 12A, 12A, 5A, 5A
Applications ITE (Commercial)
Features Adjustable Output, Remote Sense
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 209-BFBGA Module
Dimension 0.63" L x 0.37" W x 0.19" H (16.0mm x 9.5mm x 4.9mm)
Supplier Device Package 209-BGA (16x9.5)
Base Product Number LTM4671
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 161-LTM4671EY#PBF,-2735-LTM4671EY#PBF,161-LTM4671EY#PBF-ND,505-LTM4671EY#PBF
Standard Package 91
Win Source Part Number 1161311-LTM4671EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4671EY#PBF CAD Model

Description

The LTM4671EY#PBF is a high-performance, dual 18A or single 36A, step-down µModule (micromodule) regulator from Analog Devices Inc. that blends top-notch power management and efficiency into a compact package. Designed for a variety of applications, including telecommunications, data communication systems, and distributed power systems, this versatile device is an excellent choice for designers looking for a space-efficient and reliable power solution.

Key Features

  • High Efficiency: The LTM4671EY#PBF is built for efficiency, utilizing advanced packaging technology to achieve excellent thermal performance and reduced power losses.
  • Dual or Single Output: This µModule can be configured to provide either dual 18A outputs or a single 36A output, offering flexibility for different power requirements.
  • Wide Input Voltage Range: It supports an input voltage range from 4.5V to 17V, accommodating a broad spectrum of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.5V with a high degree of accuracy, ensuring compatibility with modern low-voltage digital ICs.
  • Integrated Components: The device incorporates DC/DC controllers, power transistors, inductors, and supporting components within its LGA package, simplifying design and reducing external component count.
  • Fast Transient Response: The LTM4671EY#PBF responds quickly to changes in load, providing stable power supply to sensitive electronic components.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and overtemperature protection for enhanced reliability and operational safety.
  • Compact Design: Housed in a 16mm x 16mm x 5.01mm BGA package, this µModule regulator is an ideal solution for space-constrained applications.

Applications

The LTM4671EY#PBF is suitable for a wide range of applications, including:

  • Telecommunication Infrastructure
  • Data Communication Equipment
  • Servers and Storage Devices
  • Industrial Systems
  • Medical Equipment

With its robust feature set and compact form factor, the LTM4671EY#PBF from Analog Devices Inc. is a powerful solution for modern electronic power requirements, delivering high efficiency and reliability in a small footprint.

You May Also Be Interested in

Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7314 $75.4628
3+ $35.3433 $106.0299
5+ $34.1493 $170.7465
7+ $31.7612 $222.3284
9+ $30.5672 $275.1048
11+ $29.3732 $323.1052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess