The NXP KTY81/221,112 is a silicon temperature sensor designed for accurate temperature measurement and monitoring in a wide range of applications. This high-quality sensor is part of the KTY81 series, which is known for its reliability and consistency in performance. The KTY81/221,112 is an ideal choice for those seeking a dependable solution for their temperature sensing needs in both industrial and consumer electronics.
Key Features
- Temperature Range: The sensor operates over a wide temperature range, making it versatile for various environments.
- High Accuracy: It provides precise temperature readings, ensuring accurate monitoring and control.
- Linear Output: The sensor's output is linearly proportional to the temperature, simplifying the design of the temperature measurement circuit.
- Low Power Consumption: The KTY81/221,112 is designed for energy efficiency, which is critical for battery-powered applications.
- Robust Design: Constructed to withstand harsh conditions, this sensor maintains its performance over time.
Applications
The NXP KTY81/221,112 temperature sensor can be used in a variety of applications, including:
- Industrial control systems
- Automotive temperature monitoring
- Consumer electronics
- Home appliances
- Medical devices
Technical Specifications
Parameter
Value
Resistance at 25°C
2 kΩ
Temperature Coefficient
Positive
Operating Temperature Range
-55°C to +150°C
Package
Through-hole
With its robust design and precise measurement capabilities, the NXP KTY81/221,112 temperature sensor is a top choice for professionals seeking a reliable component for their temperature sensing solutions. Its straightforward integration and long-term stability make it an excellent investment for a wide array of temperature monitoring tasks.