Products specifications Report Issue?

Manufacturer Vishay
Product Category PTC Thermistors
RoHS Details
Series PTC305C Series
Resistance 30 Ohms
Tolerance 30 %
Mounting Style Chassis Mount
Termination Style Wire Lead
Minimum Operating Temperature - 10 C
Maximum Operating Temperature + 80 C
Packaging Bulk
Brand Vishay / Dale
Current Rating 18 A
Diameter 38.1 mm
Length 60.2 mm
Product Type PTC Thermistors
Factory Pack Quantity Factory Pack Quantity 126
Subcategory Thermistors
Voltage Rating DC 500 VDC
Ultra Librarian 3D Model Ultra Librarian PTC305C19 CAD Model

You May Also Be Interested in

Vishay
SENSOR PTC 4.7KOHM 1% 0805
Need more? Email Us
ECAD model for TFPT0805L4701FM
EPCOS (TDK)
SENSOR PTC 3.2OHM 50% RECT
Need more? Email Us
ECAD model for B59041R0180A010
EPCOS (TDK)
SENSOR PTC 9OHM 30% DISC
Need more? Email Us
ECAD model for B59060A0120A010
EPCOS (TDK)
SENSOR PTC 9OHM 30% DISC
Need more? Email Us
ECAD model for B59060A0060A010
EPCOS (TDK)
SENSOR PTC 700OHM 50% RECT
Need more? Email Us
ECAD model for B59102R0130A010
EPCOS (TDK)
SENSOR PTC 700OHM 50% RECT
Need more? Email Us
ECAD model for B59102R0050A010
Vishay
SENSOR PTC 1KOHM 0.5% 0603
Lowest to $3.0917
ECAD model for TFPT0603L1001DV
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
ECAD model for LT7330002A1K0JTE
EPCOS (TDK)
SENSOR PTC 3.2OHM 50% RECT
Need more? Email Us
ECAD model for B59041R0160A010

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $193.9105 $193.9105
2+ $173.8508 $347.7016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 79 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention