EN
  • EN
  • DE

KITA2GTC387MOTORCTRTOBO1

Part No KITA2GTC387MOTORCTRTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation and Demonstration Boards and Kits
Description AURIX TC387 APP KIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 17 Weeks
Features LE9180D-31QK, TC387, TLF35584 Motor Controller/Driver Power Management Evaluation Board
Manufacturer Infineon Technologies
Series AURIX™
Package Bulk
Family Name KITA2GTC387
MSL Level 1 (Unlimited)
ECCN 3A225
HTSUS 8543.70.9960
Other Part Number SP005422834, 448-KITA2GTC387MOTORCTRTOBO1
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877009-KITA2GTC387MOTORCTRTOBO1
Ultra Librarian 3D Model Ultra Librarian KITA2GTC387MOTORCTRTOBO1 CAD Model

Description

The KITA2GTC387MOTORCTRTOBO1 is a Motor Control Shield for Arduino, developed by Infineon Technologies. This shield is designed to facilitate the development and evaluation of motor control applications using Arduino microcontrollers. It enables users to easily control various types of motors, making it ideal for robotics, automation, and hobbyist projects.

Applications

  • Robotics: Controlling motors for robot movement, arm manipulation, and sensor actuation.
  • Automation Systems: Implementing motor control in automated machinery and equipment.
  • Hobbyist Projects: Building and experimenting with motor-driven devices and systems.
  • Educational Purposes: Learning and teaching motor control principles and techniques.
  • Prototyping: Rapidly prototyping motor control solutions for various applications.

Features

  • Motor Driver IC: Utilizes Infineon's motor driver IC for efficient motor control.
  • Arduino Compatibility: Designed to plug directly into Arduino Uno and similar boards.
  • Voltage Range: Supports motor voltages from 7V to 48V.
  • Current Capacity: Capable of driving motors up to 3A (peak) current.
  • Protection Features: Includes overcurrent, overvoltage, and overtemperature protection.
  • PWM Control: Offers Pulse Width Modulation (PWM) control for precise speed and torque regulation.
  • Easy to Use: Simplified interface for controlling motors with Arduino code.

Benefits

  • Simplified Motor Control: Makes it easy to control motors with Arduino microcontrollers.
  • Versatile Application: Suitable for a wide range of motor control projects.
  • Robust Protection: Protects the motor driver and the motor from damage.
  • Precise Control: Allows for accurate speed and torque regulation.
  • Rapid Prototyping: Speeds up the development and evaluation of motor control solutions.

Additional Details

The KITA2GTC387MOTORCTRTOBO1 Motor Control Shield simplifies the process of implementing motor control applications with Arduino. By plugging directly into an Arduino board, it provides a convenient and reliable interface for controlling motors. The shield incorporates Infineon's motor driver IC, which offers efficient and robust motor control capabilities. The overcurrent, overvoltage, and overtemperature protection features ensure the safety and reliability of the system. The PWM control allows for precise speed and torque regulation, enabling sophisticated motor control strategies. This shield is a valuable tool for anyone looking to integrate motor control into their Arduino projects, from hobbyists to professional engineers. The kit also includes documentation and example code to help users get started quickly.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess