EN
  • EN
  • DE

IRU1208CSTRPBF.

Part No IRU1208CSTRPBF.
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065687-IRU1208CSTRPBF.
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRU1208CSTRPBF. CAD Model

Description

The Infineon IRU1208CSTRPBF is a high-performance synchronous buck regulator. This device is designed for point-of-load (POL) applications, providing a highly efficient and compact power conversion solution. It is optimized for use in a variety of systems requiring a regulated voltage from a higher voltage source. The device integrates the control circuitry and power MOSFETs, reducing external component count and simplifying the design process.

Applications:

  • Point-of-Load (POL) Regulators
  • Embedded Systems
  • Servers and Networking Equipment
  • Industrial Automation
  • DC-DC Conversion

Features:

  • Integrated Synchronous Rectifier
  • Wide Input Voltage Range
  • High Efficiency
  • Adjustable Output Voltage
  • Overcurrent Protection
  • Over Temperature Protection
  • Enable/Disable Control

Benefits:

  • High Efficiency: The integrated synchronous rectifier minimizes power losses and maximizes efficiency, resulting in cooler operation and reduced energy consumption.
  • Compact Size: The integration of control circuitry and power MOSFETs reduces the overall footprint, making it suitable for space-constrained applications.
  • Simplified Design: Fewer external components are required, simplifying the design process and reducing BOM (Bill of Materials) costs.
  • Robust Protection: Overcurrent and over-temperature protection features ensure reliable operation and prevent damage to the device and the load.
  • Adjustable Output: The adjustable output voltage allows for flexibility in meeting the specific voltage requirements of different applications.

Additional Details:

The IRU1208CSTRPBF operates with a wide input voltage range, making it suitable for various power supply configurations. It utilizes a constant on-time (COT) control architecture for fast transient response and stable operation. The device is available in a small surface-mount package, facilitating easy integration into circuit boards. It's often used in systems requiring precise voltage regulation and high power conversion efficiency.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess