EN
  • EN
  • DE

9112AG-16LF

Part No 9112AG-16LF
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC BUFFER ZD HI PERFORM 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features PLL Zero Delay Buffer IC 133MHz 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Renesas Electronics America
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name ICS9112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -800-4001, ICS9112AG-16LF-ND, 800-4001, ICS9112AG-16LF, 9112AG-16LF-ND
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908696-9112AG-16LF
Ultra Librarian 3D Model Ultra Librarian 9112AG-16LF CAD Model

Description

The 9112AG-16LF is a high-performance clock buffer manufactured by Renesas Electronics America. It's designed to distribute clock signals with minimal skew and jitter, ensuring reliable synchronization in high-speed digital systems. This clock buffer is suitable for various applications where precise clock distribution is essential.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for clock signal distribution.
  • Data Centers: Employed in servers and storage systems to ensure synchronized operations.
  • Telecommunications Infrastructure: Utilized in telecommunications equipment to distribute clock signals accurately.
  • High-Performance Computing: Integrated into HPC systems for precise timing and synchronization.
  • ATE (Automated Test Equipment): Used in testing equipment for precise clock signal distribution.

Features

  • Low Skew: Minimizes skew between output clocks for precise synchronization.
  • Low Jitter: Reduces jitter for clean clock signals.
  • Multiple Outputs: Provides multiple output clocks for distribution to various components.
  • Wide Frequency Range: Supports a wide range of input clock frequencies.
  • LVCMOS/LVTTL Compatible Outputs: Compatible with standard logic levels.
  • Operating Voltage: Operates at standard supply voltages.

Benefits

  • Improved System Performance: Low skew and jitter contribute to improved system performance and reliability.
  • Reduced Timing Errors: Minimizes timing errors due to clock skew and jitter.
  • Simplified Clock Distribution: Provides a convenient solution for distributing clock signals to multiple destinations.
  • Easy Integration: Compatible with standard logic levels for easy integration into existing systems.
  • Enhanced Signal Integrity: Maintains signal integrity for high-performance clock distribution.

Additional Details

The 9112AG-16LF features a design that minimizes skew and jitter. The device is designed for high-speed clock distribution and supports various clock frequencies. It is also RoHS compliant and Pb-free. It ensures clean and precise clock signals throughout the system. The clock buffer is designed to meet the demanding requirements of high-speed digital systems, providing reliable and accurate clock distribution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess