EN
  • EN
  • DE

NX3L1G3157GM,115

Part No NX3L1G3157GM,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 750 mOhm
Channel-to-Channel Matching (ΔRon) 20 mOhm
Single Supply Voltage (V+) 1.4 V to 4.3 V
Max Switch Time (Ton,Toff) 25ns, 10ns
-3db Bandwidth 60MHz
Charge Injection 15pC
Channel Capacitance(CS off, CD off) 35pF
Max Leakage Current (IS off) 10nA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 105710-NX3L1G3157GM,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX3L1G3157GM,115 CAD Model

Description

Overview of Product NX3L1G3157GM,115

The NX3L1G3157GM,115 is a high-performance, low-voltage single-pole double-throw (SPDT) analog switch from NXP Semiconductors. This device is designed to deliver efficient and precise switching capabilities for a wide range of applications, including mobile phones, PDAs, portable media players, and other battery-powered devices where power conservation is crucial.

Key Features

  • Low Power Consumption: The NX3L1G3157GM,115 is optimized for low-power operations, making it an ideal choice for portable electronics where battery life is a critical factor.
  • Wide Voltage Range: It operates over a wide supply voltage range of 1.65 V to 5.5 V, which allows for flexible integration into various circuit designs without the need for level shifting.
  • High-Speed Switching: The device boasts a high-speed switching performance, ensuring minimal signal delay and making it suitable for high-frequency signal routing.
  • Low On-Resistance: With a low on-state resistance, the NX3L1G3157GM,115 provides minimal signal attenuation, preserving signal integrity during the switching process.
  • Break-Before-Make Switching: This feature prevents signal interference by ensuring that the switch breaks the connection with one path before making a connection with another, which is essential for preventing short circuits and signal crosstalk.

Applications

The versatility of the NX3L1G3157GM,115 makes it suitable for a variety of applications, including:

  • Signal routing in audio and video equipment
  • Switching and multiplexing in data acquisition systems
  • Control signal routing in telecommunications
  • Peripheral device switching in computing devices

Package and Quality

The NX3L1G3157GM,115 is offered in an ultra-small, leadless 8-pin XSON8U package, which provides a compact footprint for space-constrained applications. NXP's commitment to quality ensures that this analog switch meets strict industry standards for performance and reliability.

With its combination of low power consumption, wide voltage range, high-speed operation, and low on-resistance, the NX3L1G3157GM,115 from NXP Semiconductors is an excellent choice for designers seeking a reliable and efficient SPDT analog switch solution.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3075 $58.8375
110+ $1.0730 $118.0300
170+ $1.0395 $176.7150
230+ $1.0060 $231.3800
300+ $0.9725 $291.7500
400+ $0.8720 $348.8000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,902 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess