EN
  • EN
  • DE

IRF7326D2TR

Part No IRF7326D2TR
Manufacturer Infineon Technologies
Catalog FETs - Single
Description MOSFET P-CH 30V 3.6A 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 3.6A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 100mOhm at 1.8A, 10V
Gate Source Voltage(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 25nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 440pF at 25V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Maximum) 2W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 8-SO
Manufacturer Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718709-IRF7326D2TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF7326D2TR CAD Model

Description

The IRF7326D2TR is a dual N-Channel MOSFET in a SO-8 package from Infineon Technologies, designed for synchronous rectification and other power management applications. It offers high efficiency and fast switching speeds due to its advanced HEXFET® power MOSFET technology.

Applications:

  • Synchronous Rectification
  • DC-DC Conversion
  • Power Management in Portable Devices
  • Battery Management Systems
  • Load Switching

Features:

  • Dual N-Channel MOSFET
  • Surface Mount Package (SO-8)
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Logic-Level Gate Drive
  • Lead-Free
  • RoHS Compliant

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power losses, leading to higher efficiency in power conversion.
  • Fast Switching: Reduces switching losses and improves overall system performance.
  • Compact Design: The surface-mount package allows for space-saving designs.
  • Logic-Level Compatibility: Can be directly driven by logic-level signals, simplifying circuit design.
  • Enhanced Thermal Performance: Optimized design for efficient heat dissipation.

Specifications:

The IRF7326D2TR typically features a drain-source voltage (Vds) rating of 30V, a continuous drain current (Id) rating of around 7.5A (depending on the channel), and an on-resistance (RDS(on)) of approximately 0.013 Ohms at a gate-source voltage (Vgs) of 10V (Channel 1) and 0.02 Ohms at Vgs of 4.5V (Channel 2). It's supplied in a standard SO-8 package, suited for automated assembly. The low gate charge contributes to fast switching speeds and reduced gate drive losses.

For optimal performance, adequate thermal management is necessary. It is recommended to evaluate the thermal resistance and operating environment to guarantee safe operation. Consult the datasheet for complete specifications and application guidelines.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4539 $58.8936
58+ $2.0136 $116.7888
89+ $1.9506 $173.6034
123+ $1.8877 $232.1871
159+ $1.8248 $290.1432
212+ $1.6359 $346.8108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess