EN
  • EN
  • DE

IRAM256-1567A

Part No IRAM256-1567A
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description Integrated gate drivers and bootstrap diodes | IC MOD PWR HYBRID 600V 10A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Status Obsolete
Type IGBT
Configuration 3 Phase
Current 15A
Voltage 600V
Voltage - Isolation 2000Vrms
Manufacturer Package 29-PowerSSIP Module, 21 Leads, Formed Leads
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1186836-IRAM256-1567A
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRAM256-1567A CAD Model

Description

The IRAM256-1567A is a compact intelligent power module (IPM) from Infineon Technologies designed for driving three-phase motors. It integrates gate drivers, bootstrap diodes, high-side and low-side MOSFETs in a single package, simplifying inverter design and improving system efficiency. The module incorporates overcurrent protection and undervoltage lockout features for enhanced system reliability.

Applications:

  • Air Conditioners: Used in variable-speed compressor drives for efficient cooling.
  • Washing Machines: Employed in inverter-controlled motor drives for optimized washing cycles.
  • Refrigerators: Implemented in compressor drives for energy-efficient cooling.
  • Industrial Motor Drives: Suitable for general-purpose motor control in industrial automation systems.
  • Fans and Pumps: Used in variable-speed fan and pump drives for energy savings.

Features:

  • Integrated Gate Drivers: Simplifies design and reduces component count.
  • Bootstrap Diodes: Provides high-side gate drive without external components.
  • Overcurrent Protection: Protects the module and the motor from overcurrent conditions.
  • Undervoltage Lockout: Prevents operation under insufficient voltage conditions.
  • Short Circuit Protection: Provides extra protection against short circuits.
  • Integrated Temperature Monitor: Allows for module temperature monitoring.
  • Single Shunt Current Sensing: Simplifies current measurement.

Benefits:

  • Simplified Design: Reduces the number of external components and simplifies PCB layout.
  • Improved Efficiency: Optimized gate drivers and low-loss MOSFETs improve system efficiency.
  • Enhanced Reliability: Overcurrent protection and undervoltage lockout enhance system reliability.
  • Reduced Size: Compact package saves board space.
  • Cost-Effective Solution: Integration of multiple components reduces overall system cost.

Additional Details:

The IRAM256-1567A typically operates from a DC bus voltage of up to 300V and can deliver output current of up to 15A (depending on the specific conditions). The module uses a molded DIP package with integrated heat sink for efficient thermal management. It requires a single power supply for the gate drivers and a separate power supply for the logic circuitry. The switching frequency can typically reach up to 20 kHz depending on the application. The internal MOSFETs are optimized for low conduction losses and fast switching. The module is typically controlled by PWM signals from a microcontroller or DSP.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module
Lowest to $9.7500
ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270
Powerex Inc.
Intellimod™ Module Single-In-Line Intelligent Power Module (3 Amperes/600 Volts)
Need more? Email Us
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-CA
Lowest to $18.4892
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $43.6568
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $9.6045
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $20.9553
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess