EN
  • EN
  • DE

IR21591

Part No IR21591
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description DIMMING BALLAST CONTROL IC | IC BALLAST CONTROL DIM 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube
Status Obsolete
Type Ballast Controller
Frequency 30kHz ~ 230kHz
Supply Voltage (V) 12V ~ 16.5V
Supply Current 10mA
Dimming Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Family Part Number IR21591
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1186640-IR21591
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR21591 CAD Model

Description

The IR21591 from Infineon Technologies is a ballast controller integrated circuit designed for use in through-hole mounting style.

  • Frequency Range: 30kHz to 230kHz
  • Supply Current: 10mA
  • Features: Capable of dimming
  • Category: Integrated Circuits
  • Temperature Range: -40°C to 125°C
  • Status: Obsolete
  • Package: 16-DIP
  • Manufacturer Homepage: www.irf.com
  • Manufacturer Pack Quantity: 25
  • MSL Level: 1 (Unlimited)
  • Supply Voltage: 12V to 16.5V

You May Also Be Interested in

Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Texas Instruments
IC FLUOR LAMP CNTRLLR 16-TSSOP / CCFL Driver 25V 16-Pin TSSOP Tube
Lowest to $12.7770

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess