EN
  • EN
  • DE

IPD082N10N3G

Part No IPD082N10N3G
Manufacturer Infineon Technologies
Catalog Misc Products
Description N-channel, normal level
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825973-IPD082N10N3G
Series *
Package Tape & Reel (TR)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Max) @ Id, Vgs 8.2 mOhm @ 73A, 10V
Vgs(th) (Max) @ Id 3.5V @ 75µA
Vgs (Max) ±20V
Power Dissipation (Max) 125W (Tc)
Operating Temperature -55°C ~ 155°C (TJ)
Grade -
Mounting Type Surface Mount
Supplier Device Package TO-252 (DPAK)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Ultra Librarian 3D Model Ultra Librarian IPD082N10N3G CAD Model

Description

The IPD082N10N3G is an N-channel MOSFET from Infineon Technologies, designed for high-efficiency power switching and control. This MOSFET is characterized by a low on-state resistance (RDS(on)), which minimizes conduction losses and contributes to higher overall efficiency. It is suitable for a wide range of applications, especially those requiring robust performance and reliability.

Applications:

  • DC-DC Converters: Improves efficiency in various DC-DC conversion stages.
  • Synchronous Rectification: Enhances efficiency by replacing diodes in rectification circuits.
  • Motor Control: Provides efficient and precise control in motor driving applications.
  • Power Tools: Increases the runtime and efficiency of battery-powered power tools.
  • Lighting Systems: Drives LEDs and other lighting elements with improved efficiency.

Features:

  • N-Channel MOSFET: Designed for efficient low-side switching.
  • Low RDS(on): Minimizes conduction losses for greater efficiency.
  • Logic Level Input: Facilitates easy interfacing with microcontrollers and digital circuits.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Pb-Free and RoHS Compliant: Environmentally friendly design that meets regulatory standards.
  • Optimized for high-frequency switching: Designed to reduce switching losses in high-frequency applications.

Benefits:

  • Increased Efficiency: Reduces power losses, leading to improved efficiency and reduced heat generation.
  • Simplified Drive Circuitry: Logic-level input simplifies integration with digital control systems.
  • Robust Performance: Withstands transient voltage conditions, ensuring reliable operation.
  • Compact Solution: Allows integration into space-constrained applications.
  • Improved Thermal Management: Efficiently dissipates heat for long-term reliability.

Additional Details:

The IPD082N10N3G is frequently used in DC-DC converters to enhance efficiency and reduce heat generation. Its low RDS(on) is particularly beneficial in synchronous rectification applications, where it replaces traditional diodes to minimize conduction losses. The logic-level input and avalanche rating contribute to its robustness and ease of use.

Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-state resistance (RDS(on)) at specific VGS voltages. Refer to the manufacturer's datasheet for comprehensive electrical characteristics, thermal resistance, and package details.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4011 $56.0440
90+ $1.1497 $103.4730
135+ $1.1137 $150.3495
190+ $1.0778 $204.7820
240+ $1.0419 $250.0560
325+ $0.9341 $303.5825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,374 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess