EN
  • EN
  • DE

SY10EP52VZI-TR

Part No SY10EP52VZI-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
Manufacturer Microchip Technology
Series 10EP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 10EP52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY10EP52VZI TR, SY10EP52VZI TR-ND, SY10EP52VZITR, SY10EP52VZITR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935769-SY10EP52VZI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP52VZI-TR CAD Model

Description

The SY10EP52VZI-TR is a high-speed, fully differential ECL-to-PECL logic converter developed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This innovative product is designed to address the needs of high-performance communication systems and test equipment where signal integrity and speed are critical.

Key Features

  • High-Speed Operation: The device is capable of operating at frequencies up to 3GHz, making it suitable for high-frequency applications.
  • Differential ECL Inputs and PECL Outputs: This feature ensures reduced signal noise and improved signal integrity, which is essential for maintaining the integrity of high-speed signals.
  • Power Supply: The SY10EP52VZI-TR operates with a single +3.3V or +5V power supply, providing flexibility in system power design.
  • Temperature Range: The device is designed to work in a wide industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Functionality: It includes a VBB reference voltage output that can be used as the switching reference for the inputs.
  • Package: The product is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

Applications

The SY10EP52VZI-TR is ideal for a variety of applications where high-speed signal conversion is required. This includes:

  • Automated Test Equipment (ATE)
  • High-speed data communication systems
  • Fiber optic systems
  • Pulse and data distribution networks

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SY10EP52VZI-TR is manufactured in ISO 9001 certified facilities and is subjected to rigorous testing to ensure it meets the stringent requirements of the most demanding applications.

Ordering Information

The SY10EP52VZI-TR is available for order now. Contact Microchip Technology or an authorized distributor for pricing and availability. Enhance your system's performance with the reliability and speed of Microchip's logic conversion solutions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess