EN
  • EN
  • DE

IPB160N08S403ATMA1

Part No IPB160N08S403ATMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 160A TO263-7 / N-Channel 80 V 160A (Tc) 208W (Tc) Surface Mount PG-TO263-7-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Infineon Technologies
Series Automotive, AEC-Q101, OptiMOS™
Package Tape & Reel (TR)
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 160A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 3.2mOhm @ 100A, 10V
Vgs(th) (Max) @ Id 4V @ 150µA
Gate Charge (Qg) (Max) @ Vgs 112 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 7750 pF @ 25 V
Power Dissipation (Max) 208W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PG-TO263-7-3
Package / Case TO-263-7, D²Pak (6 Leads + Tab)
Base Product Number IPB160N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names SP000989092
Standard Package 1,000
Win Source Part Number 1013984-IPB160N08S403ATMA1
Ultra Librarian 3D Model Ultra Librarian IPB160N08S403ATMA1 CAD Model

Description

The IPB160N08S4-03ATMA1 is an OptiMOS™ power MOSFET manufactured by Infineon Technologies. It's specifically designed for high-efficiency power conversion in a wide range of applications. This N-channel MOSFET features ultra-low on-state resistance (RDS(on)), which minimizes power losses and enhances overall system efficiency. The part comes in a D2PAK package and is suitable for automotive applications due to its qualified reliability.

Applications:

  • Synchronous rectification in SMPS (Switched-Mode Power Supplies)
  • DC-DC converters
  • Motor control applications
  • Automotive applications (e.g., body control, power distribution)
  • Battery management systems (BMS)

Features:

  • N-channel enhancement mode
  • Ultra-low RDS(on): typically 3 mΩ
  • High current capability: up to 160 A
  • Avalanche rated
  • Logic level compatibility
  • Qualified according to AEC Q101 (Automotive Electronics Council)
  • Halogen-free molding compound

Benefits:

  • Increased system efficiency due to minimal power losses
  • Reduced heat generation, simplifying thermal management
  • High power density, enabling smaller and more compact designs
  • Improved reliability and robustness in harsh environments
  • Easy to drive with logic-level signals

Additional Details:

The IPB160N08S4-03ATMA1's ultra-low RDS(on) significantly reduces conduction losses, leading to higher efficiency in power conversion circuits. The high current capability ensures stable operation even under heavy load conditions. Avalanche rating provides an added layer of protection against voltage spikes. Being qualified according to AEC Q101, this MOSFET is suitable for demanding automotive applications where reliability and longevity are crucial.

This MOSFET is often used in synchronous rectification circuits, where it replaces Schottky diodes to further improve efficiency. Its fast switching speed and low gate charge contribute to reduced switching losses. The D2PAK package offers good thermal performance and is easy to mount on PCBs.

You May Also Be Interested in

Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess