EN
  • EN
  • DE

LM3525MX-L

Part No LM3525MX-L
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Single Port USB Power Switch and Over-Current Protection | IC POWER SW USB SGL PORT 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Switch Type USB Switch
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM3525
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198981-LM3525MX-L
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3525MX-L CAD Model

Description

The LM3525MX-L, manufactured by Texas Instruments, is a high-performance Single Port USB Power Switch and Over-Current Protection IC designed for precision current limiting applications. This integrated circuit is specifically tailored for USB applications, ensuring that devices meet USB power specifications while protecting USB ports from over-current conditions that could potentially cause damage.

Key Features

  • Current Limiting: The LM3525MX-L provides accurate and programmable current limiting to protect the USB port and connected devices from over-current conditions.
  • Fast Response Time: It features a fast response time to fault conditions, quickly disconnecting the load in the event of over-current, thereby safeguarding the host device and power source.
  • Thermal Shutdown: The device includes an internal thermal shutdown protection mechanism that disables the power switch in the event of excessive temperature, preventing thermal damage.
  • Low Quiescent Current: The low quiescent current of the LM3525MX-L minimizes power consumption when in operation, making it an energy-efficient choice for portable and battery-powered applications.
  • Automatic Recovery: After a fault condition has been removed, the device automatically recovers, simplifying the design by avoiding the need for manual reset.

Applications

The LM3525MX-L is suitable for a variety of applications, including:

  • USB Hubs
  • USB Peripheral Devices
  • Hot-Swap Power Supplies
  • Battery-Charger Circuits
  • Desktop and Notebook Computers

Technical Specifications

The device comes in an industry-standard 8-pin SOP package, making it compatible with common PCB layouts. It operates over a wide input voltage range, accommodating various USB bus voltage levels. The LM3525MX-L's built-in charge pump circuitry allows for controlled rise and fall times of the output voltage, reducing inrush current and electronic noise during power transitions.

Quality and Reliability

As with all Texas Instruments products, the LM3525MX-L is designed to meet high standards of quality and reliability. This product is available in a lead-free package, supporting the industry's move towards environmentally friendly manufacturing processes.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5950 $50.5750
180+ $0.5574 $100.3320
280+ $0.5386 $150.8080
400+ $0.5009 $200.3600
520+ $0.4821 $250.6920
650+ $0.4632 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,885 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess