Product Overview: SN74LVC827ADWG4
The SN74LVC827ADWG4 is a high-performance integrated circuit (IC) from Texas Instruments, renowned for its reliability and versatility across various electronics applications. This particular IC belongs to the 74LVC family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Logic Type: Buffer, Non-Inverting
- Number of Elements: 10
- Number of Bits per Element: 1
- Supply Voltage Range: 1.65V to 3.6V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: 24-SOIC (0.295", 7.50mm Width)
- Output Current: High-level output current is -24mA, while low-level output current is 24mA
The SN74LVC827ADWG4 is designed with a wide supply voltage range, making it suitable for interfacing with both 3.3V and 5V systems. This feature allows for seamless integration into mixed-voltage environments, which is common in modern digital systems. Its non-inverting buffers ensure signal integrity is maintained without phase reversal.
With its robust temperature range, the SN74LVC827ADWG4 can operate in extreme conditions, making it an ideal choice for industrial and automotive applications where reliability is crucial. The surface-mount package ensures a compact footprint on PCBs (Printed Circuit Boards), which is essential for space-constrained designs.
Furthermore, the device offers a standard 24-SOIC package, which is compatible with most automated assembly processes. This ensures ease of manufacturing and integration into various electronic products.
In summary, the SN74LVC827ADWG4 by Texas Instruments is a versatile, high-performance buffer IC that caters to the needs of modern electronic systems. Its compatibility with low-voltage operation and TTL logic levels, combined with its robust operating temperature range and compact surface-mount packaging, make it a reliable and efficient choice for designers and engineers.